location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 287 multimeter Digital multimeter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
287
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3947796 show
Show alternative article codes used in the online market place
Category:
Also known as a multitester and a VOM (Volt-Ohm meter), this is an electronic measuring instrument that combines several measurement functions in one unit. A typical multimeter would include basic features such as the ability to measure voltage, current, and resistance.
Multimeters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:42
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Fluke 287 multimeter Digital multimeter :
The short editorial description of Fluke 287 multimeter Digital multimeter

View Forms Combo Kit, ir3000 FC, 0.025%, 100 kHz, 20 A, 100 mF, 250 μs
More>>>
Short summary description Fluke 287 multimeter Digital multimeter:
This short summary of the Fluke 287 multimeter Digital multimeter data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 287, 4.5 digits, Battery, AA, Alkaline, 4.02" (102 mm), 2.36" (60 mm)

Long summary description Fluke 287 multimeter Digital multimeter:
This is an auto-generated long summary of Fluke 287 multimeter Digital multimeter based on the first three specs of the first five spec groups.

Fluke 287. Display digits: 4.5 digits. Power source: Battery, Battery type: AA, Battery technology: Alkaline. Width: 4.02" (102 mm), Depth: 2.36" (60 mm), Height: 8.74" (222 mm)

Country Distributor
United Kingdom 1 distributor(s)