Fluke 381 multimeter Digital multimeter

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18133
Info modified on:
14 Mar 2024, 17:15:23
Guarantee:
3 Years
Long product name Fluke 381 multimeter Digital multimeter:

Remote Display True RMS AC/DC Clamp Meter with iFlex, 2500 A AC, CAT IV 600 V, CAT III 1000 V

Short summary description Fluke 381 multimeter Digital multimeter:

Fluke 381, LCD, 3.46" (88 mm), 1.69" (43 mm), 10.9" (277 mm), 12.3 oz (350 g), -10 - 50 °C

Long summary description Fluke 381 multimeter Digital multimeter:

Fluke 381. Display: LCD. Width: 3.46" (88 mm), Depth: 1.69" (43 mm), Height: 10.9" (277 mm). Test lead length: 70.9" (1.8 m)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.