Fluke 771 multimeter Digital multimeter

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13570
Info modified on:
14 Mar 2024, 18:49:33
Guarantee:
3 Years
Long product name Fluke 771 multimeter Digital multimeter:

Milliamp Process Clamp Meter, 0.2%, 0.01 mA resolution

Short summary description Fluke 771 multimeter Digital multimeter:

Fluke 771, Battery, AA, Alkaline, 1.5 V, 2.32" (59 mm), 1.5" (38 mm)

Long summary description Fluke 771 multimeter Digital multimeter:

Fluke 771. Power source: Battery, Battery type: AA, Battery technology: Alkaline. Width: 2.32" (59 mm), Depth: 1.5" (38 mm), Height: 8.35" (212 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.