Maxtor logo

Maxtor Atlas 10K V 73.5GB Ultra320 8 MB 20pk bulk RoHS internal hard drive 10000 RPM 3.5" SCSI

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13485
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
5 years
Long product name Maxtor Atlas 10K V 73.5GB Ultra320 8 MB 20pk bulk RoHS internal hard drive 10000 RPM 3.5" SCSI:

Atlas 10K V 73.5GB Ultra320 8 MB 20pk bulk RoHS

Short summary description Maxtor Atlas 10K V 73.5GB Ultra320 8 MB 20pk bulk RoHS internal hard drive 10000 RPM 3.5" SCSI:

Maxtor Atlas 10K V 73.5GB Ultra320 8 MB 20pk bulk RoHS, 73.5 GB, 10000 RPM, 8 MB, 3.5", SCSI

Long summary description Maxtor Atlas 10K V 73.5GB Ultra320 8 MB 20pk bulk RoHS internal hard drive 10000 RPM 3.5" SCSI:

Maxtor Atlas 10K V 73.5GB Ultra320 8 MB 20pk bulk RoHS. HDD capacity: 73.5 GB, HDD speed: 10000 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: SCSI

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.