Brother logo

Brother HL-L9310CDWTT laser printer Color 2400 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158337
Info modified on:
30 Apr 2024, 16:17:25
Guarantee:
3 Years
Long product name Brother HL-L9310CDWTT laser printer Color 2400 x 600 DPI A4 Wi-Fi:

2400 x 600 dpi, 31/14 ppm, 800 MHz (CPU), 1GB (RAM), 250 + 2 x 500 Sheets, NFC, 35.2 kg

Brother HL-L9310CDWTT laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Maximise your office productivity with advanced paper handling, ultra high yield toners, delivering high quality outputs that your business requires.

Combined with a large 6.8cm intuitive colour touchscreen, together with built-in business level security makes this printer a must in any busy office.

Maximise Performance
The speedy new colour HL-L9310CDWTT allows you to easily achieve improved efficiency and productivity. With the new longer-life cartridges mean more time working and less-time changing toner.

Tighter Security
The advanced security capabilities of the HL-L9310CDW*, ensures you are always in full control of your print infrastructure. You can improve data protection by restricting machine access with network user authentication, and secure function lock, which allows you to password-protect certain device functions. Plus, the NFC reader can be used to integrate with secure printing, enabling users to release their print job from any chosen device by swiping an ID card or entering a PIN.

Better reliability
Built to perform for longer and meet the demands of high output work environments, Brother's latest colour laser range has been totally remodelled with robust build quality that’s even more resilient and hardwearing.

Putting you back in control of your print
A true print technology solution goes beyond hardware. We know control is integral when it comes to print costs. We make it easy with PrintSmart CostControl. It gives full visibility of who is printing what, and allows you to improve budgeting by setting print quotas and taking advantage of better reporting usage. You can upgrade to PrintSmart Secure Pro. It allows you to collect print data from connected devices to better understand how resource is being used in the office.

Eco-friendly
Brother's latest colour laser range is compliant with a number of environmental standards including German Blue Angel, Nordic Swan and Energy Star. As a result, not only does it help your business work more efficiently, it is also more energy efficient, reducing impact on the environment and lowering your costs at the same time.

Short summary description Brother HL-L9310CDWTT laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Brother HL-L9310CDWTT, Laser, Color, 2400 x 600 DPI, A4, 31 ppm, Duplex printing

Long summary description Brother HL-L9310CDWTT laser printer Color 2400 x 600 DPI A4 Wi-Fi:

Brother HL-L9310CDWTT. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: Gray

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.