location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko WTV 8744 XW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTV 8744 XW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WTV 8744 XW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842129865
Category:
Machines used for washing clothes.
Washing Machines Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 11:12:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Beko WTV 8744 XW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 17.6 lbs (8 kg) 1400 RPM Black, White
  • - Built-in display LCD
  • - Black, Blouse/shirt, Cotton, Eco, Hand/wool, Jeans/denim, Quick, Steam, Synthetics, Delicate/silk
  • - Overflow protection Load balancing system
  • - Delayed start timer Remaining time indication Child lock
Long product name Beko WTV 8744 XW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White :
The short editorial description of Beko WTV 8744 XW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White

8 kg, 1400 RPM, 16 programs
More>>>
Beko WTV 8744 XW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White:
The official marketing text of Beko WTV 8744 XW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White as supplied by the manufacturer

Child Lock
The child lock option can be activated to prevent little fingers from tampering with the buttons. Activating the child lock option prevents any change made to the selected program.

Automatic Water Control System
The wash load can vary in size and type of fabric. Thanks to the automatic water control system, the amount of water is automatically adjusted to give optimum performance depending on the size and type of fabric being washed.

AutoProgram
Sorting the laundry into piles of different kinds of fabric? That’s just too much work. What if there was a washing machine to take that load off your hands? Well, there is. Beko’s AutoProgram and smart sensors will automatically work out what type of fabric you’ve put in, how many garments there are and choose the right washing program for you. Cottons, synthetics, blended - all done. Washing your clothes really can be that easy.

SteamTherapy
Official partner of… no time to iron
With a demanding job and a long commute, who’s got time to iron? If you feel like there’s never enough time in the day, then you’ll love the SteamTherapy™ technology in Beko washing machines, which can reduce wrinkles in your laundry by up to 58%* decreasing ironing time by up to 28%*. It helps decrease odours too. Now you don’t have to waste time ironing in the morning - use it to grab a coffee instead.* Tested by 3rd party laboratories

DuoSpray
Don’t you just hate it when you get that soapy feeling from newly washed clothes? Sometimes even a second rinse won’t help. Luckily, Beko washing machines come with DuoSpray® technology which uses dual nozzles to soak the clothes thoroughly and a spray pump to maintain the water flow. This feature wets the laundry with much less water, preserving resources and energy. Now you can enjoy spotless clothes for a lower price. Lucky you.

AquaWave
You and your favourite shirt have been through a lot together, and throwing it in the washing machine is always a tough choice. With Beko AquaWave® technology, there’s no need to worry. Aided by a set of paddles and a specially designed drum pattern, a wave-like motion is created to gently move your laundry inside the machine, giving garments more exposure and increasing drying performance. You’ll save on energy too. You and your favourite shirt will have a lot more nights-out to come.

OptiSense
Washing machines are a huge help, but do they have to take so long? OptiSense® technology in your Beko washing machine optimises the washing cycle, so you don’t need to guess how long your clothes will take to clean. 3 smart sensors automatically monitor your laundry, selecting the right program and washing time. An extra smart sensor looks after your machine by detecting voltage surges. This cuts off the power if there’s any trouble, helping the machine last longer. Just grab your clothes and go!

Short summary description Beko WTV 8744 XW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White:
This short summary of the Beko WTV 8744 XW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko WTV 8744 XW, Front-load, 17.6 lbs (8 kg), 1400 RPM, 9999 L, Black, White

Long summary description Beko WTV 8744 XW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White:
This is an auto-generated long summary of Beko WTV 8744 XW washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black, White based on the first three specs of the first five spec groups.

Beko WTV 8744 XW. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Maximum spin speed: 1400 RPM. Annual water consumption washing: 9999 L. Product color: Black, White. Width: 23.6" (600 mm), Height: 33.1" (840 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
Black, White
Built-in display *
Yes
Display type
LCD
Control type *
Rotary, Touch
Door hinge *
Left
Door color
Black
Water fill
Cold
Performance
Drum capacity *
17.6 lbs (8 kg)
Maximum spin speed *
1400 RPM
Number of washing programs *
16
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (quick washing program)
14 min
Performance
Washing programs *
Black, Blouse/shirt, Cotton, Eco, Hand/wool, Jeans/denim, Quick, Steam, Synthetics, Delicate/silk
Rinse Plus function
Yes
Overflow protection *
Yes
Load balancing system *
Yes
Ergonomics
Child lock *
Yes
Sensor program selection
Yes
Remaining time indication *
Yes
Power
Energy efficiency class (old)
A+++
Weight & dimensions
Width
23.6" (600 mm)
Height
33.1" (840 mm)
Weight
158.7 lbs (72 kg)
Other features
Annual water consumption washing
9999 L