location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 800 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4J21EAR
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver 160 W
  • - Intel® Core™ i5 i5-6500 3.2 GHz
  • - Touchscreen 23" Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2133 MHz 2 x 4 GB
  • - 256 GB SSD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 10 Pro 64-bit
Long product name HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver :
The short editorial description of HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Intel Core i5-6500 (3.2GHz, 6MB), 8GB (2 x 4GB) DDR4 SDRAM, 256GB SATA SSD, SuperMulti DVD-RW, Intel HD Graphics 530, 802.11n, Bluetooth, 23" IPS widescreen backlit anti-glare touch LCD (1920 x 1080), Windows 10 Pro 64
More>>>
HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
The official marketing text of HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver as supplied by the manufacturer

Elegant, sleek, user-friendly, and designed to perform, the HP EliteOne 800 is ready to deploy in demanding environments, with manageability and security, and enterprise-class collaboration technologies.

Place it here, there, and everywhere
- Deploy this redesigned, stylish All-in-One with a 58.4 cm (23”) diagonal FHD display anywhere you need a powerhouse PC. Its slim design and integrated cable management make an impression at reception, on an executive’s desk or mounted on a wall.

Deeply secure
- Help secure your PC with comprehensive hardware and software tools and HP BIOSphere with Sure Start’s customizable BIOS-level passwords.

Power-packed performance
- Drive your most demanding workloads with an All-in-One powered by fast 6th Gen Intel® Core™ processors with 2 GB GDDR5 for your most challenging use cases.

Count on premier audiovisual clarity
- Collaborate naturally with Cortana on Windows 10 Pro, optional 10-point capacitive touch, Audio by Bang & Olufsen, HP Clear Sound Amp, HP Noise Reduction Software, and a 2MP HD webcam.

Short summary description HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This short summary of the HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G2, 23", Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteOne 800 G2. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Silver