location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K38063EU mobile device charger Smartphone Black USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Charger for Mini & Micro USB Devices
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38063EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252086752
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K38063EU mobile device charger Smartphone Black USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Smartphone
  • - Charger type: Indoor
  • - Power source type: USB
  • - Black
Long product name Kensington K38063EU mobile device charger Smartphone Black USB Indoor :
The short editorial description of Kensington K38063EU mobile device charger Smartphone Black USB Indoor

Wall Charger for Mini & Micro USB Devices
More>>>
Kensington K38063EU mobile device charger Smartphone Black USB Indoor:
The official marketing text of Kensington K38063EU mobile device charger Smartphone Black USB Indoor as supplied by the manufacturer

Here's everything you need to charge your Blackberry® devices and other mini or micro USB devices and comes complete with a USB wall adapter, and a mini USB charging cable with a micro USB adapter.

Plug Mini USB cable (Micro USB adapter provided) directly into the wall adapter when a computer is not available
Suitable for use with BlackBerry and all other mini and micro USB devices
Use your own USB cables to power and charge other devices
Includes adapters for continental Europe, UK and USA
Ideal for travel with slim lightweight design.

Short summary description Kensington K38063EU mobile device charger Smartphone Black USB Indoor:
This short summary of the Kensington K38063EU mobile device charger Smartphone Black USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K38063EU, Indoor, USB, Black

Long summary description Kensington K38063EU mobile device charger Smartphone Black USB Indoor:
This is an auto-generated long summary of Kensington K38063EU mobile device charger Smartphone Black USB Indoor based on the first three specs of the first five spec groups.

Kensington K38063EU. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone. Product color: Black

Performance
Charger compatibility *
Smartphone
Power source type *
USB
Charger type *
Indoor
Design
Product color *
Black
Weight & dimensions
Width
5.31" (135 mm)
Depth
1.38" (35 mm)
Height
5.91" (150 mm)
Weight
6 oz (170 g)
Other features
Connector(s)
Mini-USB
Country Distributor
United Kingdom 1 distributor(s)