Fujitsu logo

Fujitsu ESPRIMO P3520 E85+ Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121506
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu ESPRIMO P3520 E85+ Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:

ESPRIMO P3520 E85+, Intel Core 2 Duo E7400 (2.8GHz, 3MB, 1066MHz), 2GB (1x 2 GB) 800MHz DDR2 RAM, 250GB SATAII 7200rpm 3.5" S.M.A.R.T. HDD, DVD Super Multi, Microsoft Windows Vista Business

Fujitsu ESPRIMO P3520 E85+ Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:

Your expandable business workhorse
Enjoy the high performance offered! The ESPRIMO P equipped with state-of-the-art technology is the ideal partner for all your demanding business applications. Produced with selected material and equipped with comprehensive power save options, the ESPRIMO Microtower PC today already meets the environment requirements of tomorrow. The intelligent hardware design with optimized fans guarantees quiet operations in a fault-free working environment and simple access to all replaceable and extendable components. Extensive tests and a lifecycle of up to 18 months make the ESPRIMO P a top-quality high-value microtower. Top performance whatever the need

SPECIAL FEATURES
-Green PC.
-Halogen-free mainboard.
-Latest Intel® Q43/Q45 chipset.
-80 % efficiency power supply (optional).
-Intel® vPro™ technology (optional).

ATTRACTIVE DESIGN
At Fujitsu, design is driven by function. Products are designed to look good and meet all your business needs. After intensive field tests we are now introducing a unified product design across our whole ESPRIMO professional PC Business Line. The new products combining high quality, latest technology, reliability, environmental aspects and innovation
with a puristic and timeless look.
The so-called core and shell concept shows the perfect balance between technologies and shape.

GREEN IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FSC03230 and forms the basis on which all Fujitsu's products are designed.
Especially for ESPRIMO professional PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as Blue Angel, Nordic Star, Energy Star and EPEAT.

FLEXIBILITY
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

ENERGY EFFICIENCY
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO P features latest technology regarding Intel® chipset and processor and optional an 80% efficiency power supply. Furthermore it delivers enhanced power management settings and less than 1 Watt power consumption in stand-by mode (ACPI S5 / low power soft off).

Short summary description Fujitsu ESPRIMO P3520 E85+ Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P3520 E85+, 2.8 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO P3520 E85+ Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P3520 E85+. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.