location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4Port RS232 PCI Express Serial Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Port RS232 PCI Express Serial Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX4S552B
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:29:51
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: lifetime
Long product name StarTech.com 4Port RS232 PCI Express Serial Card interface cards/adapter :
The short editorial description of StarTech.com 4Port RS232 PCI Express Serial Card interface cards/adapter

4Port RS232 PCI Express Serial Card w/ Breakout Cable
More>>>
StarTech.com 4Port RS232 PCI Express Serial Card interface cards/adapter:
The official marketing text of StarTech.com 4Port RS232 PCI Express Serial Card interface cards/adapter as supplied by the manufacturer

The PEX4S552B Serial PCI Express card lets you add four RS232 serial ports using a single PCIe expansion slot.

The serial card features a native single chip design that provides optimum reliability and speed, while reducing the CPU load by as much as 48% over conventional serial cards that utilize a "bridge chip" for communication with the host PCI Express bus - a cost-effective solution for connecting legacy serial devices to modern PCIe-enabled computers.

The (x1) PCI Express Multiport Serial Adapter Card includes a full profile and low profile bracket to ensure compatibility with both standard and small form factor computers, and is compatible with a broad range of operating systems, including Windows 2000/XP/2003/Vista, Linux Kernel 2.6.11 and up, as well as MAC OS 10.4 and above.
- Automated out-of-band flow control using CTS/RTS and DSR/DTR
- Compliant with PCI Express base specifications revision 1.0a
- Includes a full profile and low profile bracket
- Native single-chip, single lane PCI Express
- On chip 256-byte depth FIFO in transmit/receive path of each port
- Single-Lane (x1) PCI-Express with throughput up to 2.5Gbps
- Supports 1 or 2 Stop bit operation
- Supports 5-, 6-, 7-, 8- bit serial format
- Supports DOS, Windows 2000, XP 32-/64-bit, Server 2003 32-/64-bit, Vista 32-/64-bit, Server 2008 32-/64-bit, Linux & Mac OS
- Supports even, odd, none, space & mark parity
- Supports hardware and software flow control
- Supports Re-map function for legacy ports(Supported OSs only)
- Transfer data rates up to 250Kbps on each port

Short summary description StarTech.com 4Port RS232 PCI Express Serial Card interface cards/adapter:
This short summary of the StarTech.com 4Port RS232 PCI Express Serial Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4Port RS232 PCI Express Serial Card, PCIe, 4x DB 9-pin M, Black, ROHS, CE, MosChip MCS9901, 0.787" (20 mm)

Long summary description StarTech.com 4Port RS232 PCI Express Serial Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 4Port RS232 PCI Express Serial Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 4Port RS232 PCI Express Serial Card. Host interface: PCIe, Connector(s): 4x DB 9-pin M. Product color: Black, Certification: ROHS, CE. Chipset: MosChip MCS9901. Width: 0.787" (20 mm), Depth: 2.76" (70 mm), Height: 2.44" (62 mm). Data transfer rate: 0.25 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Win 95, 98, ME, XP, Vista Linux 2.6.11 + Mac 10.4 + DOS

Ports & interfaces
Host interface *
PCIe
Serial ports quantity
4
Connector(s)
4x DB 9-pin M
Design
Product color
Black
Certification
ROHS, CE
Features
Chipset
MosChip MCS9901
Weight & dimensions
Width
0.787" (20 mm)
Weight & dimensions
Depth
2.76" (70 mm)
Height
2.44" (62 mm)
Weight
7.97 oz (226 g)
Other features
Data transfer rate
0.25 Mbit/s
Ports quantity
4
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Win 95, 98, ME, XP, Vista Linux 2.6.11 + Mac 10.4 + DOS
Brand Image Article code product Stock Price from
StarTech.com PEX4S553 interface cards/adapter Internal Serial StarTech.com PEX4S553 interface cards/adapter Internal Serial
(show image)
PEX4S553 4 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)