location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1200 Dual Band Wireless Gigabit Router
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGR-8031 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199374
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WGR-8031 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 866 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White :
The short editorial description of LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

1 x RJ-45 WAN, 4 x 10/100/1000 RJ-45, 802.11ac, 2.4/5 GHz, 2 x 5dBi, 235 g
More>>>
LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
The official marketing text of LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White as supplied by the manufacturer

The LevelOne WGR-8031 is an 802.11ac/n Dual Band Wireless Router, boasting exceedingly fast 1200Mbps speeds, very high security levels and operating bands on both 2.4 and 5Ghz frequencies. With 4 built-in Gigabit LAN ports, this is an excellent choice for the modern professional working environment or smart home.

Key Features
- Share your wireless network up to 1200Mbps
- For IEEE 802.11a/b/g/n/ac Wireless applications in 2.4/5 GHz frequency range
- Auto Channel Selection for low interference band
- Wireless signal on/off button
- Simple wireless connectivity and security with WPS push button
- Client isolation allows strict control of access to wireless devices on the network
- Provides up to 8 SSIDs to separate network traffic and enhance security

Short summary description LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This short summary of the LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WGR-8031, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This is an auto-generated long summary of LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White based on the first three specs of the first five spec groups.

LevelOne WGR-8031. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 866 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, AES, TKIP, WPA, WPA2, WPA2-PSK, MAC address table: 20 entries. Product type: Tabletop router, Product color: White, LED indicators: LAN, Power, WAN, WLAN. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
866 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Channels quantity
165 channels
Maximum indoor range
1968.5" (50 m)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
VPN support
PPTP, IPSec, L2TP Passthrough
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
Memory card slot(s)
No
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, AES, TKIP, WPA, WPA2, WPA2-PSK
Firewall
Yes
MAC address table
20 entries
DMZ support
Yes
Network address translation (NAT)
Yes
Design
Product color
White
Indication light
Yes
LED indicators
LAN, Power, WAN, WLAN
On/off switch
Yes
Design
Product type *
Tabletop router
Country of origin
Taiwan
Packaging content
Cables included
LAN (RJ-45)
Quick start guide
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
5 dBi
Antennas quantity
2
Features
Internal memory
64 MB
Flash memory
8 MB
Certification
CE
Power
Power source type *
DC
Output voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
4.17" (106 mm)
Depth
5.51" (140 mm)
Height
1.18" (30 mm)
Weight
8.29 oz (235 g)
Packaging data
Package width
5.71" (145 mm)
Package depth
6.1" (155 mm)
Package height
3.15" (80 mm)
Package weight
16.8 oz (475 g)
Package type
Color Box
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
13.4" (340 mm)
Master (outer) case length
7.28" (185 mm)
Master (outer) case height
17.1" (434 mm)
Master (outer) case weight
12 lbs (5.45 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Input current
1 A
Frequency band
2.4 ~ 2.4835, 5.15 ~ 5.25, 5.25 ~ 5.825 GHz
Brand Image Article code product Stock Price from
LevelOne WBR-3470A wireless router Fast Ethernet Single-band (2.4 GHz) Black, Gray LevelOne WBR-3470A wireless router Fast Ethernet Single-band (2.4 GHz) Black, Gray
(show image)
WBR-3470A 54Mbps Wireless ADSL2+ VoIP Router, Annex A 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
(show image)
WGR-8032 WGR-8032 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
WBR-6804 N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)