location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1HE08AA power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W USB-C Power Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HE08AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781399834 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:30:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2022
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: One-year limited warranty.
Long product name HP 1HE08AA power adapter/inverter Black :
The short editorial description of HP 1HE08AA power adapter/inverter Black

65W USB-C Power Adapter
More>>>
HP 1HE08AA power adapter/inverter Black:
The official marketing text of HP 1HE08AA power adapter/inverter Black as supplied by the manufacturer

Power and charge your notebook or tablet[1] from its USB-C™ port with the HP 65W USB-C™ Power Adapter.

Short summary description HP 1HE08AA power adapter/inverter Black:
This short summary of the HP 1HE08AA power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1HE08AA, 115 - 230 V, 47 - 63 Hz, 1.7 A, Business, USB C, Black

Long summary description HP 1HE08AA power adapter/inverter Black:
This is an auto-generated long summary of HP 1HE08AA power adapter/inverter Black based on the first three specs of the first five spec groups.

HP 1HE08AA. Input voltage: 115 - 230 V, Input frequency: 47 - 63 Hz, Input current: 1.7 A. Connector(s): USB C. Product color: Black. Width: 2.91" (74 mm), Depth: 2.91" (74 mm), Height: 1.12" (28.5 mm)

Features
Input voltage *
115 - 230 V
Input frequency *
47 - 63 Hz
Input current
1.7 A
HP segment
Business
Performance
Connector(s)
USB C
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 85 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
2.91" (74 mm)
Depth
2.91" (74 mm)
Height
1.12" (28.5 mm)
Weight
8.64 oz (245 g)
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)