NEC logo

NEC NP410 data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69607
Info modified on:
21 Jan 2020, 15:24:05
Long product name NEC NP410 data projector 2600 ANSI lumens LCD XGA (1024x768):

NP410 LCD, XGA 1024 x 768, 2600, 2000:1

Short summary description NEC NP410 data projector 2600 ANSI lumens LCD XGA (1024x768):

NEC NP410, 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, 27.6 - 444.9" (0.7 - 11.3 m), 15 - 100 kHz

Long summary description NEC NP410 data projector 2600 ANSI lumens LCD XGA (1024x768):

NEC NP410. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 18.9 - 22.7 mm, Throw ratio: 1.5 - 1.8:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.