location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Memorex Clock Radio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Memorex Check ‘Memorex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clock Radio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MI4290PEU
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Memorex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Memorex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Memorex Clock Radio Black :
The short editorial description of Memorex Clock Radio Black

Clock Radio for iPhone/iPod
More>>>
Short summary description Memorex Clock Radio Black:
This short summary of the Memorex Clock Radio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Memorex Clock Radio, Black, Power, AAA, 13.4" (340 mm), 10.8" (274.3 mm), iPhone iPod

Long summary description Memorex Clock Radio Black:
This is an auto-generated long summary of Memorex Clock Radio Black based on the first three specs of the first five spec groups.

Memorex Clock Radio. Product color: Black, LED indicators: Power. Battery type: AAA. Package width: 13.4" (340 mm), Package height: 10.8" (274.3 mm). Compatible products: iPhone iPod, Package length: 4.88" (12.4 cm), I/O ports: 1x 3.5mm, 1x Line-in