location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Memorex Clock Radio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Memorex Check ‘Memorex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clock Radio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MI2001EU
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Memorex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Memorex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Memorex Clock Radio Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clock Black
  • - Built-in speaker(s)
  • - LED
Long product name Memorex Clock Radio Black :
The short editorial description of Memorex Clock Radio Black

Clock Radio for iPod
More>>>
Short summary description Memorex Clock Radio Black:
This short summary of the Memorex Clock Radio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Memorex Clock Radio, Clock, LED, Blue, Black, 9.84" (250 mm), 10.4" (263 mm)

Long summary description Memorex Clock Radio Black:
This is an auto-generated long summary of Memorex Clock Radio Black based on the first three specs of the first five spec groups.

Memorex Clock Radio. Radio type: Clock. Display type: LED, Backlight color: Blue. Product color: Black. Package width: 9.84" (250 mm), Package depth: 10.4" (263 mm), Package height: 6.14" (156 mm). Dimensions (WxDxH): 6.89 x 7.4 x 2.72" (175 x 188 x 69 mm), Connectivity technology: Wired, I/O ports: 30-pin

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 15:41:32
Uk has collected 1 expert review for Memorex Clock Radio Black and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-01-03 15:41:32
Claiming to be more than a "bland square box that sits beside the bed", Memorexs Mi2001 Clock Radio iPod dock doesn’t do anything different from the norm. While the price is extremely competitive, at the end of the day the Mi2001 is exactly what it set out to not be. Memorex claims that the Mi2001 "pushes the boundaries of artistic design". Although the design isnt bad, it certainly doesnt push any boundaries. It looks like many other clock radios on the market, with a round shape and a flat...
Good Ease of use, large LCD, remote control...
Bad No FM presets, poor sound quality, unremarkable features and design...
Bottom line The Mi2001 attempted to stand out from the norm, but the lack of FM presets and poor sound quality diminish its appeal...
50%