location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X30M56887 mouse Office Ambidextrous RF Wireless Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X30M56887
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X30M56887 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190940968260 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 503751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 16:17:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4X30M56887 mouse Office Ambidextrous RF Wireless Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full-size mouse for all day comfort
  • - Plug-and-forget 2.4 GHz Wireless USB connection
  • - Optical sensor and 1200 DPI resolution for smooth tracking experience
  • - Up to 12 months battery life (may vary based on usage)
Guarantee: 1 Year
Long product name Lenovo 4X30M56887 mouse Office Ambidextrous RF Wireless Optical 1200 DPI :
The short editorial description of Lenovo 4X30M56887 mouse Office Ambidextrous RF Wireless Optical 1200 DPI

Wireless Optical Mouse, 1200 dpi, scroll, 2.4 GHz, 3 buttons, 60g, 61x106x33mm
More>>>
Lenovo 4X30M56887 mouse Office Ambidextrous RF Wireless Optical 1200 DPI:
The official marketing text of Lenovo 4X30M56887 mouse Office Ambidextrous RF Wireless Optical 1200 DPI as supplied by the manufacturer

This sleek and stylish full-size mouse design offers exceptional quality in a modern wireless solution. The compact ambidextrous mouse provides excellent portability and perfect ergonomics. Complete tasks with ease using the precise 1200 DPI optical sensor. Connect compatible Lenovo devices with just one nano receiver.

Short summary description Lenovo 4X30M56887 mouse Office Ambidextrous RF Wireless Optical 1200 DPI:
This short summary of the Lenovo 4X30M56887 mouse Office Ambidextrous RF Wireless Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X30M56887, Ambidextrous, Optical, RF Wireless, 1200 DPI, Black, Red

Long summary description Lenovo 4X30M56887 mouse Office Ambidextrous RF Wireless Optical 1200 DPI:
This is an auto-generated long summary of Lenovo 4X30M56887 mouse Office Ambidextrous RF Wireless Optical 1200 DPI based on the first three specs of the first five spec groups.

Lenovo 4X30M56887. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black, Red

The story is currently unavailable. Please, contact us.
Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Certification
ANATEL, BIS, BSMI, CB, CE, CE, CITC, CNC, CONATEL, cTUVus, EAC, ETA, FCC, IC, ICASA, IFETEL, IMDA, KCC, MIC, MOC, NCC, NTC, NTRA, RCM, SDPPI, SIRIM, SRRC, SUBTEL, TRA, TUV Mark
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product color *
Black, Red
Surface coloration
Monochromatic
Power
Power source *
Batteries
Power
Number of batteries supported
1
Battery type
AA
Service life of battery
12 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
2.4" (61 mm)
Depth
4.17" (106 mm)
Height
1.3" (33 mm)
Weight
2.12 oz (60 g)
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 12 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
España 2 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)