location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14101-66 headphone/headset accessory Microphone windscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microphone foam tip
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-66 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487018315 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 22:16:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14101-66 headphone/headset accessory Microphone windscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Microphone windscreen
  • - Bluetooth
  • - Material: Foam
  • - Black
Long product name Jabra 14101-66 headphone/headset accessory Microphone windscreen :
The short editorial description of Jabra 14101-66 headphone/headset accessory Microphone windscreen

Microphone foam tip
More>>>
Jabra 14101-66 headphone/headset accessory Microphone windscreen:
The official marketing text of Jabra 14101-66 headphone/headset accessory Microphone windscreen as supplied by the manufacturer

Wind & puff noise eliminating microphone covers for Biz 2300 & 2400II.

Short summary description Jabra 14101-66 headphone/headset accessory Microphone windscreen:
This short summary of the Jabra 14101-66 headphone/headset accessory Microphone windscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14101-66, Microphone windscreen, Foam, Black

Long summary description Jabra 14101-66 headphone/headset accessory Microphone windscreen:
This is an auto-generated long summary of Jabra 14101-66 headphone/headset accessory Microphone windscreen based on the first three specs of the first five spec groups.

Jabra 14101-66. Product type: Microphone windscreen, Material: Foam, Product color: Black

Features
Product type *
Microphone windscreen
Brand compatibility *
Jabra
Compatibility
BIZ2300, BIZ2400II
Material
Foam
Product color
Black
Ports & interfaces
Bluetooth
Yes
Packaging data
Package width
3.54" (90 mm)
Package depth
6.3" (160 mm)
Packaging data
Package height
0.787" (20 mm)
Package weight
0.776 oz (22 g)
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
11.2" (285 mm)
Master (outer) case length
6.61" (168 mm)
Master (outer) case height
14.9" (379 mm)
Master (outer) case weight
5.07 lbs (2.3 kg)
Quantity per master (outer) case
60 pc(s)
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)