location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Metal U3METALG3HUB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Metal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Metal HUB 3 Port + Gigabit Ethernet Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3METALG3HUB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701856
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:50
The date of the most recent change of the data-sheet in Icecat's system
i-tec U3METALG3HUB user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Metal U3METALG3HUB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Hub interfaces: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - Gray Metal
Long product name i-tec Metal U3METALG3HUB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray :
The short editorial description of i-tec Metal U3METALG3HUB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray

USB 3.0 Metal HUB 3 Port + Gigabit Ethernet Adapter
More>>>
i-tec Metal U3METALG3HUB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray:
The official marketing text of i-tec Metal U3METALG3HUB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray as supplied by the manufacturer

Combination of passive USB HUB with Gigabit Ethernet adapter, for easy and fast connection of your favorite USB peripherals to your laptop, tablet, PC, and for fast network and Internet access with Gigabit Ethernet connection.

The HUB offers three USB 3.0 ports with the Plug & Play function and standard USB charging – it will automatically detect connected equipment for USB charging. The USB 3.0 interface is important mainly for data transfers from USB 3.0 memory cards and flash disks which will use its high transfer speed most.

The Gigabit Ethernet port allows you easy access to 10/100/1000 Mbps network. You can enjoy high speed internet access without any interruption.

This HUB is powered from the USB bus and it has a built in overcurrent protection of your computer in case of short connection on the peripheries. It supports a wide range of operating systems from Windows and Mac OS to Linux. Ethernet network connection can also be used in the Android system. However, the support of this function must be included by the manufacturer directly in the particular Android device. You can easily check this support in Network Connection Settings → Other Networks, which must include Ethernet.

Short summary description i-tec Metal U3METALG3HUB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray:
This short summary of the i-tec Metal U3METALG3HUB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Metal U3METALG3HUB, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Gray, Metal, Link

Long summary description i-tec Metal U3METALG3HUB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray:
This is an auto-generated long summary of i-tec Metal U3METALG3HUB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray based on the first three specs of the first five spec groups.

i-tec Metal U3METALG3HUB. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Gray, Housing material: Metal. Ethernet interface type: Gigabit Ethernet, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u. Power source type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Ports quantity *
4
Ethernet LAN (RJ-45) ports
1
Features
Data transfer rate *
5000 Mbit/s
Product color
Gray
Housing material
Metal
LED indicators
Link
Cable length
11" (0.28 m)
Plug and Play
Yes
Network
Ethernet interface type
Gigabit Ethernet
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u
Power
Power source type
USB
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Weight & dimensions
Width
3.78" (96 mm)
Depth
1.18" (30 mm)
Height
0.827" (21 mm)
Weight
2.29 oz (65 g)
Packaging data
Package width
5.71" (145 mm)
Package depth
5.12" (130 mm)
Package height
0.984" (25 mm)
Package weight
3.56 oz (101 g)
Package type
Box
Packaging content
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
i-tec 3HUB778UK USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver i-tec 3HUB778UK USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
U3HUB778UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)