location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AU213AA Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AU213AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU213AA#AC3
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Theperiod for the HP Long Life Battery is three year, part replacement or 1000 cycles.* Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP AU213AA Battery :
The short editorial description of HP AU213AA Battery

HP TD03XL Long Life Battery
More>>>
HP AU213AA Battery:
The official marketing text of HP AU213AA Battery as supplied by the manufacturer






Short summary description HP AU213AA Battery:
This short summary of the HP AU213AA Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP AU213AA, Battery

Long summary description HP AU213AA Battery:
This is an auto-generated long summary of HP AU213AA Battery based on the first three specs of the first five spec groups.

HP AU213AA. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Battery voltage
10.8 V
Number of battery cells
3
Battery capacity
47 Wh
Battery life (max)
6 h
Battery
Battery recharge time (off)
2.5 h
Battery recharge time (on)
3.5 h
Weight & dimensions
Width
0.827" (21 mm)
Depth
2.1" (53.3 mm)
Height
8.03" (204 mm)
Weight
12.3 oz (350 g)
Other features
Number of batteries included
1 pc(s)
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI1942 laptop spare part Battery
(show image)
MBI1942 MBI1942 0.00
(excl. VAT)
0 (incl. VAT)