Summer Fun 0811004SF-NL, Chlorine, Granules, 17.6 oz (500 g)
Summer Fun 0811004SF-NL. Product type: Chlorine, Product form: Granules, Volume: 17.6 oz (500 g). Package width: 3.94" (100 mm), Package depth: 3.94" (100 mm), Package height: 5.31" (135 mm). Quantity per pallet: 768 pc(s), Minimum order quantity: 12 pc(s)