location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC EA190M computer monitor 19" 1280 x 1024 pixels Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA190M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002766
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC EA190M computer monitor 19" 1280 x 1024 pixels Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 5 ms 250 cd/m² 900:1
  • - 23 W
Long product name NEC EA190M computer monitor 19" 1280 x 1024 pixels Gray :
The short editorial description of NEC EA190M computer monitor 19" 1280 x 1024 pixels Gray

EA190M
More>>>
Short summary description NEC EA190M computer monitor 19" 1280 x 1024 pixels Gray:
This short summary of the NEC EA190M computer monitor 19" 1280 x 1024 pixels Gray data-sheet is auto-generated and uses the product title and the first six key specs.

NEC EA190M, 19", 1280 x 1024 pixels, 5 ms, Gray

Long summary description NEC EA190M computer monitor 19" 1280 x 1024 pixels Gray:
This is an auto-generated long summary of NEC EA190M computer monitor 19" 1280 x 1024 pixels Gray based on the first three specs of the first five spec groups.

NEC EA190M. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Gray

Brand Image Article code product Stock Price from
NEC

NEC MultiSync LCD175M computer monitor 17" 1280 x 1024 pixels LED Black
(show image)
60002795 LCD175M 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync LCD175M computer monitor 17" 1280 x 1024 pixels LED Silver
(show image)
60002794 LCD175M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)