location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPA4310 speaker set 9 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPA4310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA4310/00 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SPA4310 speaker set 9 W 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 9 W 2.1 channels
  • - Number of satellite speakers: 2 9 W
  • - Wired
Long product name Philips SPA4310 speaker set 9 W 2.1 channels :
The short editorial description of Philips SPA4310 speaker set 9 W 2.1 channels

Multimedia Speakers 2.1
More>>>
Philips SPA4310 speaker set 9 W 2.1 channels:
The official marketing text of Philips SPA4310 speaker set 9 W 2.1 channels as supplied by the manufacturer

Team up, the party's on !

We're perfect for music,voice and soundtracks.Just connect us to your notebook, PC or MP3 player and we'll bring your music and sounds to life with dynamic bass and distortion free sound, even at 60 W output.

Listen with pleasure
- Crisp and clear vocals
- 60 W output power
- Depth of sound gives sense of distance for the instruments
- Distortion-free at maximum sound output
- Excellent dynamic bass

Really easy
- Cable length can be variable
- Convenient wired volume and power control

We can play with any media
- Enjoy music, games, movies and online videos
- We work with MAC and PC

Short summary description Philips SPA4310 speaker set 9 W 2.1 channels:
This short summary of the Philips SPA4310 speaker set 9 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPA4310, 2.1 channels, 9 W, 9 W, 12 W, 5", Wired

Long summary description Philips SPA4310 speaker set 9 W 2.1 channels:
This is an auto-generated long summary of Philips SPA4310 speaker set 9 W 2.1 channels based on the first three specs of the first five spec groups.

Philips SPA4310. Audio output channels: 2.1 channels, RMS rated power: 9 W. Satellite speakers RMS power: 9 W. Subwoofer RMS power: 12 W, Subwoofer driver diameter (imperial): 5". Connectivity technology: Wired. Master (outer) case width: 13" (331 mm), Master (outer) case length: 23.1" (588 mm), Master (outer) case height: 11.6" (295 mm)

Performance
RMS rated power *
9 W
Audio output channels *
2.1 channels
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
9 W
Subwoofer
Subwoofer RMS power
12 W
Subwoofer driver diameter (imperial)
5"
Technical details
Speaker power
60 W
Gross weight of outer carton
22.9 lbs (10.4 kg)
Packaging tare weight
1.32 lbs (0.6 kg)
Technical details
Satellite speaker driver diameter
2.5"
Tare weight outer carton
4.85 lbs (2.2 kg)
Package weight
10.4 lbs (4.7 kg)
Packaging content
Quick installation guide
Yes
Ports & interfaces
Connectivity technology *
Wired
Logistics data
Master (outer) case width
13" (331 mm)
Master (outer) case length
23.1" (588 mm)
Master (outer) case height
11.6" (295 mm)
Packaging data
Package width
12.5" (317 mm)
Package height
11" (279 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 13:01:25
Uk has collected 2 expert reviews for Philips SPA4310 speaker set 9 W 2.1 channels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Philips Multi-media Speaker 2.1 SPA2300/05 speaker set 2.1 channels 3.5 W Philips Multi-media Speaker 2.1 SPA2300/05 speaker set 2.1 channels 3.5 W
(show image)
125081 Multi-media Speaker 2.1 SPA2300/05