location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P579-015 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 15 ft. (4.57 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P579-015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202024 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:16:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports 4K x 2K video resolutions @ 60 Hz
  • - Latching DisplayPort plug ensures secure connection
  • - Molded nickel-plated connectors with gold-plated contacts
  • - Supports DisplayPort v1.2, DPCP and HDCP 2.2
  • - Smaller connector footprint than VGA or DVI
Guarantee: Lifetime limited
Long product name Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black :
The short editorial description of Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black

DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 15 ft. (4.57 m)
More>>>
Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black:
The official marketing text of Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black as supplied by the manufacturer

The P579-015 DisplayPort Extension Cable (M/F) attaches to your current DisplayPort cable to extend it by 15-ft. (4.57 m). To ensure a continuous audio/video signal, the latching male end prevents the cable from coming loose or getting accidentally disconnected. This 15-ft. (4.57 m) cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, allowing you to stream digital video and audio from a DisplayPort computer to a monitor or television with a DisplayPort input.

Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Short summary description Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black:
This short summary of the Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P579-015, 181.1" (4.6 m), DisplayPort, DisplayPort, Male, Female, 3840 x 2160 pixels

Long summary description Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black:
This is an auto-generated long summary of Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black based on the first three specs of the first five spec groups.

Tripp Lite P579-015. Cable length: 181.1" (4.6 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Package width: 8" (203.2 mm), Package depth: 0.5" (12.7 mm), Package height: 10" (254 mm). Master (outer) case width: 18" (457.2 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 20" (508 mm)

Features
Connector contacts plating
Nickel/Gold
Maximum resolution *
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
HDCP
Yes
Cable length *
181.1" (4.6 m)
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Latching connectors
Yes
Product color *
Black
Magnetically shielded
Yes
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Country of origin
China
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-15 - 50 °C
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
8" (203.2 mm)
Package depth
0.5" (12.7 mm)
Package height
10" (254 mm)
Package weight
8.47 oz (240 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332202021
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
18" (457.2 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
20" (508 mm)
Master (outer) case weight
5.36 lbs (2.43 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P580F3-25M-8K6 DisplayPort cable 984.3" (25 m) Black Tripp Lite P580F3-25M-8K6 DisplayPort cable 984.3" (25 m) Black
(show image)
P580F3-25M-8K6 P580F3-25M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 25 m (82 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-20M-8K6 DisplayPort cable 787.4" (20 m) Black Tripp Lite P580F3-20M-8K6 DisplayPort cable 787.4" (20 m) Black
(show image)
P580F3-20M-8K6 P580F3-20M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-15M-8K6 DisplayPort cable 590.6" (15 m) Black Tripp Lite P580F3-15M-8K6 DisplayPort cable 590.6" (15 m) Black
(show image)
P580F3-15M-8K6 P580F3-15M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-30M-8K6 DisplayPort cable 1181.1" (30 m) Black Tripp Lite P580F3-30M-8K6 DisplayPort cable 1181.1" (30 m) Black
(show image)
P580F3-30M-8K6 P580F3-30M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-10M-8K6 DisplayPort cable 393.7" (10 m) Black Tripp Lite P580F3-10M-8K6 DisplayPort cable 393.7" (10 m) Black
(show image)
P580F3-10M-8K6 P580F3-10M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580AB-006 DisplayPort cable 72" (1.83 m) Black Tripp Lite P580AB-006 DisplayPort cable 72" (1.83 m) Black
(show image)
P580AB-006 P580AB-006 Safe-IT High-Speed DisplayPort Antibacterial Cable with Latching Connectors (M/M), UHD 4K 60 Hz, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-009-8K6 DisplayPort cable 106.3" (2.7 m) Black Tripp Lite P580-009-8K6 DisplayPort cable 106.3" (2.7 m) Black
(show image)
P580-009-8K6 P580-009-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, 9 ft. (2.7 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-006-8K6 DisplayPort cable 70.9" (1.8 m) Black Tripp Lite P580-006-8K6 DisplayPort cable 70.9" (1.8 m) Black
(show image)
P580-006-8K6 P580-006-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-003-8K6 DisplayPort cable 35.4" (0.9 m) Black Tripp Lite P580-003-8K6 DisplayPort cable 35.4" (0.9 m) Black
(show image)
P580-003-8K6 P580-003-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-015-V4 DisplayPort cable 179.9" (4.57 m) Black Tripp Lite P580-015-V4 DisplayPort cable 179.9" (4.57 m) Black
(show image)
P580-015-V4 P580-015-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 15 ft. (4.57m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)