location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C400 Color 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C400_N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205842241 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C400 Color 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 36 ppm
  • - Direct printing
  • - Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - LCD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total number of input trays: 1 Total input capacity: 700 sheets Total output capacity: 250 sheets
  • - Internal memory: 2048 MB Built-in processor 1050 MHz
Guarantee: 1 Year
Long product name Xerox VersaLink C400 Color 600 x 600 DPI A4 Wi-Fi :
The short editorial description of Xerox VersaLink C400 Color 600 x 600 DPI A4 Wi-Fi

36ppm, 600 x 600 dpi, 80000 pages/month, 2GB, Gigabit Ethernet, 5-inch color touchscreen
More>>>
Xerox VersaLink C400 Color 600 x 600 DPI A4 Wi-Fi:
The official marketing text of Xerox VersaLink C400 Color 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Powerful performance and peace of mind.
Right out of the box, you'll count on the VersaLink C400 color printer to consistently and flawlessly perform the tasks that make your business work more efficiently. From IT-free installation wizards, to step-by-step configuration options, you're ready to go—hassle free.

The Xerox® VersaLink C400 printer is loaded with features and time-saving Xerox technologies designed to speed up information sharing and reduce inefficient workflows.

When it comes to safeguarding critical documents and data, the VersaLink C400 delivers a spectrum of stringent security features, including Secure Print and card authentication to control access.

With the VersaLink C400 color printer, you can be confident that your documents will look their best—making you look your best—giving you the confidence you need when presenting to your customers.

Easy, efficient and entirely new.
With the customizable, capacitive 5-inch color touchscreen, you can tap, swipe and pinch your way through tasks and functions with mobile-like ease.

Available Xerox® ConnectKey® Apps help optimize office efficiency, and on-screen access to the extensive Xerox® App Gallery provides expanded functionality.

Speed through tasks by saving common settings as presets for simple, single-touch job setup. With Simple ID, individual users and groups enter a user ID and password once, and then enjoy fast, secure, easy access to task-specific presets and commonly used apps on a personalized home screen.

Freedom, and app-based functionality.
The VersaLink C400 gives you the freedom to work where and how you want—with available connectivity to Google Drive™, Microsoft® OneDrive® and DropBox™, and access to additional options through the Xerox® App Gallery.

The ability to connect and print from multiple devices is key for today's worker, and the VersaLink C400 color printer meets the challenge with optional Wi-Fi and Wi-Fi Direct, plus Apple® AirPrint®, Google Cloud Print™, Xerox® Print Service Plug-in for Android™, Near Field Communication (NFC) Tap-to-Pair and Mopria®.

Short summary description Xerox VersaLink C400 Color 600 x 600 DPI A4 Wi-Fi:
This short summary of the Xerox VersaLink C400 Color 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C400, Laser, Color, 600 x 600 DPI, A4, 36 ppm, Blue, White

Long summary description Xerox VersaLink C400 Color 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Xerox VersaLink C400 Color 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Xerox VersaLink C400. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm. Display: LCD. Wi-Fi. Product color: Blue, White

Printing
Print speed (color, normal quality, A4/US Letter)
36 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Time to first page (black, normal)
8.2 s
Time to first page (color, normal)
9.3 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
0 - 5000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5e, PCL 6, PDF 1.7, PostScript 3, TIFF, XPS
Input & output capacity
Total number of input trays *
1
Total input capacity *
700 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
1250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight (imperial)
16 - 80 lbs
Ports & interfaces
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Direct printing *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, HTTPS, IPSEC, SNMP, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Xerox PrintBack
Performance
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
53.1 dB
Noise level (ready)
29.2 dB
Design
Product color *
Blue, White
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
5"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
705 W
Power consumption (standby)
76 W
Power consumption (off)
4 W
Current rating
10 A
AC input voltage
110 - 127 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, SuSE Linux 12.0, SuSE Linux 12.3, SuSE Linux 9.3
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.3" (490.2 mm)
Depth
19.3" (490 mm)
Height
15.7" (398.8 mm)
Weight
57.1 lbs (25.9 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-31 01:34:59
Uk has collected 5 expert reviews for Xerox VersaLink C400 Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
itpro.co.uk
Updated:
2018-01-20 03:16:48
Sign up for our daily newsletter Xerox' ConnectKey is designed to make its VersaLink printers smarter and more secure and the new C400 brings this technology firmly within the budgets of SMBs. This affordable A4 colour laser comes ConnectKey-ready, allow...
Good Excellent print speeds and quality, Great range of apps, Generous warranty...
Bad Slightly noisy...
Bottom line The VersaLink C400 is a great choice for SMBs that want top-notch colour quality, good print speeds and plenty of mobile and cloud printing options...
100%
techradar.com
Updated:
2019-11-14 19:21:48
The Xerox VersaLink C400DN is a colour laser printer aimed at the busy small to medium sized business. It offers the same high paper capacity and premium features found on Xerox's serious freestanding office printers in a more compact desktop design, albe...
Good 550-sheet paper tray, Smartphone-style interface, Vivid Pantone colour, Plenty of toner on board...
Bad Wi-Fi costs extra, Bulky and heavy, Intermittent fan noise, Touchscreen is slow...
Bottom line For a print-only device, the Xerox VersaLink C400DN is rather expensive and its long list of features will be considered overkill for the small office. In the long run, however, your print costs will be low thanks to the generous amount of toner included...
80%
expertreviews.co.uk
Updated:
2019-11-14 19:21:48
Behind the headline specifications there’s a raft of security features, and Xerox’s typically comprehensive OS support, spanning Windows, macOS, Linux, Citrix and more. Control is via a huge touchscreen that juts out from the side of the printer, which co...
Good Fluid touchscreen, Fast printing times, Prints are super high quality...
Bad Tricky to set up, Bit too big for most home offices...
Bottom line The C400DN isn't quite as effortless to set up as the C405DN, but once installed it's equally unbeatable. It might be overkill for all but the busiest home office, but if you've got the space and money for a heavy duty colour laser, it's a great choice.Xe...
100%
betterbuys.com
Updated:
2017-05-31 01:34:59
Xerox debuted its new line of printers and MFPs targeted for the small-to-medium-sized businesses. Called VersaLink, this new line is designed to help those businesses that has limited IT resources work with an easy-to-use and secure printing device. Each...
Good Ease of setting up printer without IT involvement, reasonable operating costs, wireless and mobile functionality...
Bad No finishing options offered, not intended for large businesses...
Bottom line New series of devices for small-to-medium businesses to help improve office productivity with efficient printing...
0%