location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS194 video splitter DisplayPort 4x DisplayPort

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS194
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS194 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007217 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Quick Start Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS194 video splitter DisplayPort 4x DisplayPort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects 1 DisplayPort source to 2 DisplayPort monitors
  • - Supports DisplayPort 1.2a; HDCP 1.3
  • - Supports resolutions up to 4096 x 2160 / 3840 x 2160 @ 60 Hz
  • - Supports MST/ Extend Mode and SST/ Split Mode*
  • - MST/ Extend Mode:
  • - Extend a video source across 4 displays with a maximum resolution of 4K.
  • - SST/ Split Mode:
  • - Duplicate a single video source to 4 displays with a maximum resolution of 4K on each monitor
  • - Supports Linkrate: HBR2 (High Bit Rate 2)
  • - Note:
  • - * The VS194 will bypass EDID Mode during SST Mode and will detect the resolution of the monitor connected to port 1.
Long product name ATEN VS194 video splitter DisplayPort 4x DisplayPort :
The short editorial description of ATEN VS194 video splitter DisplayPort 4x DisplayPort

4-port True 4K DisplayPort Splitter
More>>>
ATEN VS194 video splitter DisplayPort 4x DisplayPort:
The official marketing text of ATEN VS194 video splitter DisplayPort 4x DisplayPort as supplied by the manufacturer

The VS194 4-Port 4K DisplayPort Splitter is the perfect solution for anyone who needs to send one source of DisplayPort high definition video to 4 DisplayPort displays. The VS194, not only splits but also expands DisplayPort audio/video signals on 4 DisplayPort monitors, is ideal for any multi-display application.

The VS194 is compatible with DisplayPort 1.2a and can support up to 4K resolution at 60 Hz, making it effective and ideal for use with all DisplayPort displays in corporate, educational, and commercial settings.

Short summary description ATEN VS194 video splitter DisplayPort 4x DisplayPort:
This short summary of the ATEN VS194 video splitter DisplayPort 4x DisplayPort data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS194, DisplayPort, 4x DisplayPort, 4096 x 2160 pixels, Black, Metal, 3840 x 2160, 4096 x 2160

Long summary description ATEN VS194 video splitter DisplayPort 4x DisplayPort:
This is an auto-generated long summary of ATEN VS194 video splitter DisplayPort 4x DisplayPort based on the first three specs of the first five spec groups.

ATEN VS194. Video port type: DisplayPort, Video out: 4x DisplayPort. Maximum resolution: 4096 x 2160 pixels, Product color: Black, Housing material: Metal. Dimensions (WxDxH): 4.92 x 3.15 x 9.84" (125 x 80 x 250 mm), Weight: 10.6 oz (300 g)

Ports & interfaces
Video port type *
DisplayPort
Video out *
4x DisplayPort
Video ports quantity *
4
DC-in jack
Yes
Features
Product color
Black
Housing material
Metal
Maximum resolution *
4096 x 2160 pixels
Full HD
Yes
HD-Ready
Yes
HDCP
Yes
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Weight & dimensions
Dimensions (WxDxH)
4.92 x 3.15 x 9.84" (125 x 80 x 250 mm)
Weight
10.6 oz (300 g)
Packaging content
Manual
Yes
User guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
0 - 80%
Technical details
Color
Yes
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
ATEN VS192 video splitter DisplayPort 2x DisplayPort ATEN VS192 video splitter DisplayPort 2x DisplayPort
(show image)
VS192 VS192 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)