location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPMB50 project mount Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stacking Frame - ELPMB50 - L1000 Series (Premium)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H003B50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946642772
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:30:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPMB50 project mount Black :
The short editorial description of Epson ELPMB50 project mount Black

Stacking Frame - ELPMB50 - L1000 Series (Premium)
More>>>
Short summary description Epson ELPMB50 project mount Black:
This short summary of the Epson ELPMB50 project mount Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPMB50, Black, Metal, L1000 Series, 30.9" (785 mm), 31.9" (810 mm), 16.5" (420 mm)

Long summary description Epson ELPMB50 project mount Black:
This is an auto-generated long summary of Epson ELPMB50 project mount Black based on the first three specs of the first five spec groups.

Epson ELPMB50. Product color: Black, Housing material: Metal, Compatible products: L1000 Series. Package width: 30.9" (785 mm), Package depth: 31.9" (810 mm), Package height: 16.5" (420 mm). Country of origin: Poland. Quantity per pack: 1 pc(s), Quantity per pallet: 4 pc(s), Quantity per pallet (UK): 4 pc(s)

Performance
Product color *
Black
Housing material
Metal
Compatible products
L1000 Series
Weight & dimensions
Package width
30.9" (785 mm)
Package depth
31.9" (810 mm)
Package height
16.5" (420 mm)
Weight & dimensions
Package weight
37.3 lbs (16.9 kg)
Other features
Country of origin
Poland
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
4 pc(s)
Quantity per pallet (UK)
4 pc(s)
Country Distributor
United Kingdom 1 distributor(s)