location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMX750INC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX750INC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX750INC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304327745 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:43
The date of the most recent change of the data-sheet in Icecat's system
APC SMX750INC user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SMX750INC user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SMX750INC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 0.75 kVA 600 W
  • - Waveform: Pure sine
  • - 10 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Guarantee: 3 years
Long product name APC SMX750INC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 10 AC outlet(s) :
The short editorial description of APC SMX750INC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 10 AC outlet(s)

750 VA, 600W, 302V, 50/60Hz, 40dB, 432x490x89mm, 22kg, Black
More>>>
APC SMX750INC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 10 AC outlet(s):
The official marketing text of APC SMX750INC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 10 AC outlet(s) as supplied by the manufacturer

Cold-start capable

Provides temporary battery power when the utility power is out.

Energy meter

Provides actual kilowatt hours of usage for energy conscious users.

Green mode

Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

High online efficiency

Reduces utlility costs, generates less heat.

Intuitive LCD interface

Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys.

Predictive replace battery date

Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.

Preinstalled network management card

Provides for remote management and control of the UPS over a network out of the box.

Pure sine wave output on battery

Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.

Single switched outlet group

Single outlet group that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.

SmartSlot

Customize UPS capabilities with management cards.

Temperature-compensated battery charging

Prolongs battery life by regulating the charge voltage according to battery temperature.

Short summary description APC SMX750INC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 10 AC outlet(s):
This short summary of the APC SMX750INC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMX750INC, Line-Interactive, 0.75 kVA, 600 W, Pure sine, 151 V, 302 V

Long summary description APC SMX750INC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 10 AC outlet(s):
This is an auto-generated long summary of APC SMX750INC uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

APC SMX750INC. UPS topology: Line-Interactive, Output power capacity: 0.75 kVA, Output power: 600 W. AC outlet types: C13 coupler, IEC Jumpers, Power plug: C14 coupler, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 5 year(s), Battery recharge time: 3 h. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 2U. Width: 17" (432 mm), Depth: 19.3" (490 mm), Height: 3.5" (89 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
0.75 kVA
Output power *
600 W
Waveform *
Pure sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Surge energy rating
645 J
Emergency Power Off (EPO)
Yes
Noise level
40 dB
Surge protection
Yes
Audible alarm(s)
Yes
Web-based management
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Auto-restart
Yes
Temperature voltage compensation
Yes
Ports & interfaces
AC outlet types
C13 coupler, IEC Jumpers
Power plug
C14 coupler
AC outlets quantity
10 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
Serial interface
Yes
Serial interface type
RJ-45
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
Cabling technology
10/100Base-T
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery life (max)
5 year(s)
Battery
Battery recharge time
3 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
2U
Product color *
Black
Display type
LED
LED indicators
Yes
Certification
CE, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, VDE, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Weight & dimensions
Width
17" (432 mm)
Depth
19.3" (490 mm)
Height
3.5" (89 mm)
Weight
48.5 lbs (22 kg)
Package width
23.2" (589 mm)
Package depth
24.4" (620 mm)
Package height
9.69" (246 mm)
Package weight
58.2 lbs (26.4 kg)
Packaging data
Rack mount kit
Yes
Cables included
RS-232, USB cable
Quick installation guide
Yes
Resource CD
Yes
Software CD
Yes
Logistics data
Quantity per pallet
8 pc(s)
Harmonized System (HS) code
85078000
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
México 1 distributor(s)