location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster C27H580FDU LED display 27" 1920 x 1080 pixels Full HD Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SyncMaster
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C27H580FDU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27H580FDU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088658667
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:31
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung SyncMaster C27H580FDU LED display 27" 1920 x 1080 pixels Full HD Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - 35 W
More>>>
Short summary description Samsung SyncMaster C27H580FDU LED display 27" 1920 x 1080 pixels Full HD Black, Blue:
This short summary of the Samsung SyncMaster C27H580FDU LED display 27" 1920 x 1080 pixels Full HD Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster C27H580FDU, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black, Blue

Long summary description Samsung SyncMaster C27H580FDU LED display 27" 1920 x 1080 pixels Full HD Black, Blue:
This is an auto-generated long summary of Samsung SyncMaster C27H580FDU LED display 27" 1920 x 1080 pixels Full HD Black, Blue based on the first three specs of the first five spec groups.

Samsung SyncMaster C27H580FDU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Blue

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Display surface
Matt
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Colour gamut standard
sRGB
sRGB coverage (typical)
119.3%
Adobe RGB coverage
88.4%
Display brightness (min)
200 cd/m²
Screen curvature
70.9" (180 cm)
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black, Blue
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Headphone out *
Yes
Ports & interfaces
Headphone outputs
1
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
51 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Power cable length
59.1" (1.5 m)
Weight & dimensions
Width (with stand)
24.2" (614.2 mm)
Depth (with stand)
10.6" (270.4 mm)
Height (with stand)
18" (457.3 mm)
Weight (with stand)
9.26 lbs (4.2 kg)
Width (without stand)
24.2" (614.2 mm)
Depth (without stand)
5.63" (142.9 mm)
Height (without stand)
14.3" (362.9 mm)
Weight (without stand)
7.28 lbs (3.3 kg)
Packaging data
Package width
27.6" (702 mm)
Package depth
17.6" (446 mm)
Package height
7.87" (200 mm)
Package weight
13.2 lbs (6 kg)
User Guide on CD-ROM
Yes
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2017-09-28 03:10:15
Uk has collected 2 expert reviews for Samsung SyncMaster C27H580FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
monitornerds.com
Updated:
2017-09-28 03:10:15
and PriceThe Samsung C27H580 is the latest curved mix-use monitor which follows in the footsteps of the C27F591 which is one of the excellent all-rounders we have n last year. This latest iteration sports a few minor changes at a gla...
Bottom line The Samsung C27H580 looks refreshing with its blue tone and bezel-free face, making it an easy buy for minimalist fans, or to be more accurate, almost everyone who cares about their monitor's looks. Who doesn't want a slim but curvaceous figure on their d...
0%
Brand Image Article code product Stock Price from
Samsung C27F591FDU LED display 27" 1920 x 1080 pixels Full HD Silver, White Samsung C27F591FDU LED display 27" 1920 x 1080 pixels Full HD Silver, White
(show image)
LC27F591FDU C27F591FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster C27H711QEU LED display 27" 2560 x 1440 pixels Quad HD White Samsung SyncMaster C27H711QEU LED display 27" 2560 x 1440 pixels Quad HD White
(show image)
LC27H711QEU C27H711QEU 0.00
(excl. VAT)
0 (incl. VAT)