Canon logo

Canon LV X1 data projector Standard throw projector 1100 ANSI lumens 3LCD XGA (1024x768) Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127995
Info modified on:
14 Mar 2024, 19:39:30
Short summary description Canon LV X1 data projector Standard throw projector 1100 ANSI lumens 3LCD XGA (1024x768) Gray:

Canon LV X1, 1100 ANSI lumens, 3LCD, XGA (1024x768), 300:1, 4:3, 34 - 200"

Long summary description Canon LV X1 data projector Standard throw projector 1100 ANSI lumens 3LCD XGA (1024x768) Gray:

Canon LV X1. Projector brightness: 1100 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHP, Lamp power: 150 W. Focus: Manual, Focal length range: 28.7 - 34.5 mm, Aperture range (F-F): 1.6 - 1.78. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA). Noise level: 37 dB

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.