icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
JVC logo

JVC HA-FX38MT Headset Wired In-ear Brown

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11794
Info modified on:
14 Mar 2024, 17:42:54
Long product name JVC HA-FX38MT Headset Wired In-ear Brown:

8-20000Hz, Neodymium, 10 mm, 16ohms, 1.0m

Short summary description JVC HA-FX38MT Headset Wired In-ear Brown:

JVC HA-FX38MT, Wired, 8 - 20000 Hz, 0.123 oz (3.5 g), Headset, Brown

Long summary description JVC HA-FX38MT Headset Wired In-ear Brown:

JVC HA-FX38MT. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 8 - 20000 Hz. Cable length: 39.4" (1 m). Weight: 0.123 oz (3.5 g). Product color: Brown

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.