location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAM-GDS-SKIN-SAM17U tablet case 8" Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliSkin for Samsung Tab Active 8.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-GDS-SKIN-SAM17U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442949869 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2022 17:09:03
The date of the most recent change of the data-sheet in Icecat's system
RAM Mounts RAM-GDS-SKIN-SAM17U user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 3 years
Long product name RAM Mounts RAM-GDS-SKIN-SAM17U tablet case 8" Cover Black :
The short editorial description of RAM Mounts RAM-GDS-SKIN-SAM17U tablet case 8" Cover Black

IntelliSkin for Samsung Tab Active 8.0
More>>>
Short summary description RAM Mounts RAM-GDS-SKIN-SAM17U tablet case 8" Cover Black:
This short summary of the RAM Mounts RAM-GDS-SKIN-SAM17U tablet case 8" Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAM-GDS-SKIN-SAM17U, Cover, Samsung, Galaxy Tab Active 8.0, 8"

Long summary description RAM Mounts RAM-GDS-SKIN-SAM17U tablet case 8" Cover Black:
This is an auto-generated long summary of RAM Mounts RAM-GDS-SKIN-SAM17U tablet case 8" Cover Black based on the first three specs of the first five spec groups.

RAM Mounts RAM-GDS-SKIN-SAM17U. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Tab Active 8.0, Maximum screen size: 8"

Brand Image Article code product Stock Price from
RAM Mounts

RAM Mounts RAM-GDS-SKIN-SAM19U tablet case 9.7" Cover Black
(show image)
RAM-GDS-SKIN-SAM19U IntelliSkin for Samsung Tab S2 9.7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)