location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 56K V92 External UK modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56K V92 External Modem UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13122
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:35:42
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: All our current products have a two year manufacturers warranty period beginning from the purchase date.
Long product name Trust 56K V92 External UK modem 56 Kbit/s :
The short editorial description of Trust 56K V92 External UK modem 56 Kbit/s

56K V92 External Modem UK
More>>>
Trust 56K V92 External UK modem 56 Kbit/s:
The official marketing text of Trust 56K V92 External UK modem 56 Kbit/s as supplied by the manufacturer

External, easy to install, high speed 56k modem for fast Internet and e-mail access
Supports latest V.92 standard for quick connect and faster upload speed
Fully Windows Plug & Play
Built-in Flash ROM for easy firmware upgrade
V.44 data compression for faster download speed
Item number: 13122

Short summary description Trust 56K V92 External UK modem 56 Kbit/s:
This short summary of the Trust 56K V92 External UK modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 56K V92 External Modem UK, 56 Kbit/s, External fax/modem, V92, PC, Windows 98, ME, 2000, XP, 10 MB

Long summary description Trust 56K V92 External UK modem 56 Kbit/s:
This is an auto-generated long summary of Trust 56K V92 External UK modem 56 Kbit/s based on the first three specs of the first five spec groups.

Trust 56K V92 External Modem UK. Modem speed: 56 Kbit/s, Type: External fax/modem. Data link protocols: V92. Compatibility: PC. Compatible operating systems: Windows 98, ME, 2000, XP, Minimum storage drive space: 10 MB, Minimum system requirements: Serial port x 1 (free), CD-ROM drive, OS . Dimensions (WxDxH): 5.91 x 4.61 x 1.18" (150 x 117 x 30 mm)

Modem
Modem speed
56 Kbit/s
Type
External fax/modem
Protocols
Data link protocols
V92
Ports & interfaces
I/O ports
Serial port
Features
Compatibility
PC
System requirements
Compatible operating systems
Windows 98, ME, 2000, XP
Minimum storage drive space
10 MB
Minimum system requirements
Serial port x 1 (free), CD-ROM drive, OS
Minimum processor
Pentium
Minimum RAM
16 MB
Weight & dimensions
Dimensions (WxDxH)
5.91 x 4.61 x 1.18" (150 x 117 x 30 mm)
Technical details
Special features
Windows Plug & Play
Brand Image Article code product Stock Price from
Trust wireless 56K modem 56 Kbit/s Trust wireless 56K modem 56 Kbit/s
(show image)
13854 Modem wireless 56K 0.00
(excl. VAT)
0 (incl. VAT)
Trust 56K V92 USB modem 56 Kbit/s Trust 56K V92 USB modem 56 Kbit/s
(show image)
14209 56K V92 USB Modem 0.00
(excl. VAT)
0 (incl. VAT)
Trust 56K V92 PC-CARD modem 56 Kbit/s Trust 56K V92 PC-CARD modem 56 Kbit/s
(show image)
13298 56K V92 PC-CARD MODEM 0.00
(excl. VAT)
0 (incl. VAT)