location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Sea Patrol Deluxe Figure asst

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sea Patrol Deluxe Figure asst
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037879 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988680124 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name PAW Patrol Sea Patrol Deluxe Figure asst :
The short editorial description of PAW Patrol Sea Patrol Deluxe Figure asst

PAW Patrol Sea Patrol Deluxe Figure asst, 3+
More>>>
PAW Patrol Sea Patrol Deluxe Figure asst:
The official marketing text of PAW Patrol Sea Patrol Deluxe Figure asst as supplied by the manufacturer

PAW Patrol Sea Patrol Deluxe Figure asst, 3+With a unique blend of problem-solving skills, cool vehicles and lots of cute doggy humor, the PAW Patrol pups work together on high-stakes rescue missions to protect the Adventure Beach community! Reach every mission in these Sea themed vehicles! Collect them all!

Short summary description PAW Patrol Sea Patrol Deluxe Figure asst:
This short summary of the PAW Patrol Sea Patrol Deluxe Figure asst data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Sea Patrol Deluxe Figure asst, 3 yr(s), Paw Patrol, Multicolor

Long summary description PAW Patrol Sea Patrol Deluxe Figure asst:
This is an auto-generated long summary of PAW Patrol Sea Patrol Deluxe Figure asst based on the first three specs of the first five spec groups.

PAW Patrol Sea Patrol Deluxe Figure asst. Recommended age (min): 3 yr(s), Theme: Paw Patrol, Product color: Multicolor

Features
Product type *
Toy figure
Product color *
Multicolor
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
On basis of
Cartoon
Genre
Animals
Theme
Paw Patrol
Animal type(s)
Dog
Packaging data
Package width
10" (254 mm)
Package depth
2.25" (57.1 mm)
Package height
7.5" (190.5 mm)
Package weight
4.94 oz (140 g)
Package type
Blister
Package assortment
6
Packaging content
Accessories included in set
Vehicle
Logistics data
Harmonized System (HS) code
95.03.00.49.90
Master (outer) case width
13.1" (332 mm)
Master (outer) case length
10.5" (266 mm)
Master (outer) case height
8.9" (226 mm)
Master (outer) case weight
2.91 lbs (1.32 kg)
Master (outer) case volume
20000 cm³
Master (outer) case GTIN (EAN/UPC)
778988680186
Number of cartons per pallet
420 pc(s)
Number of cartons per pallet layer
60 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per intermodal container (20ft)
8136 pc(s)
Quantity per intermodal container (40ft)
16273 pc(s)