location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Sea Patroller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sea Patroller
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037846
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988679722 show
Category: Toy Playsets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name PAW Patrol Sea Patroller :
The short editorial description of PAW Patrol Sea Patroller

PAW Patrol Sea Patroller, 3+
More>>>
PAW Patrol Sea Patroller:
The official marketing text of PAW Patrol Sea Patroller as supplied by the manufacturer

Adventure takes to the high seas in PAW Patrol Sea Patrol. The PAW Patrol's missions will take them to Adventure Beach where they will be lifeguards and when duty calls, the pups will board the Sea Patroller for water based rescues! The pups will dive deep with the Sea Patroller as they visit new and old friends below the surface and do what they do best: save the day!

Short summary description PAW Patrol Sea Patroller:
This short summary of the PAW Patrol Sea Patroller data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Sea Patroller, Car & racing, Paw Patrol, 3 yr(s), Multicolor

Long summary description PAW Patrol Sea Patroller:
This is an auto-generated long summary of PAW Patrol Sea Patroller based on the first three specs of the first five spec groups.

PAW Patrol Sea Patroller. Type: Car & racing, Theme: Paw Patrol, Recommended age (min): 3 yr(s), Product color: Multicolor

Features
Product color *
Multicolor
Theme
Paw Patrol
Recommended age (min) *
3 yr(s)
Suggested gender
Boy
Toy figure(s) included
Yes
Number of toy figures
1 pc(s)
Type *
Car & racing
Packaging data
Package width
25.6" (650.9 mm)
Package depth
8" (203.2 mm)
Package height
14" (355.6 mm)
Package weight
7.1 lbs (3.22 kg)
Package type
Closed box
Packaging content
Vehicle included
Yes
Number of vehicles included
1
Logistics data
Master (outer) case width
26.1" (661.9 mm)
Master (outer) case length
8.82" (224 mm)
Master (outer) case height
14.9" (378 mm)
Master (outer) case weight
9.22 lbs (4.18 kg)
Master (outer) case net weight
7.05 lbs (3.2 kg)
Quantity per master (outer) case
70000 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988679739
Quantity per pallet layer
5 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
20 pc(s)
Quantity per intermodal container (20ft)
453 pc(s)
Quantity per intermodal container (40ft)
906 pc(s)
Harmonized System (HS) code
95.03.00.95.90