location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Roll Patrol Rubble's Mountain Rescue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roll Patrol Rubble's Mountain Rescue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037844
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988679685 show
Category: Toy Playsets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name PAW Patrol Roll Patrol Rubble's Mountain Rescue :
The short editorial description of PAW Patrol Roll Patrol Rubble's Mountain Rescue

Roll Patrol Rubble's Mountain Rescue, 3+
More>>>
PAW Patrol Roll Patrol Rubble's Mountain Rescue:
The official marketing text of PAW Patrol Roll Patrol Rubble's Mountain Rescue as supplied by the manufacturer

Rubble takes you on ice cold adventure with the PAW Patrol Rubble's Mountain Rescue. Help Rubble to ride the mountain to save the baby polar bear. Race down the track down and be the hero of Adventure Bay!

Short summary description PAW Patrol Roll Patrol Rubble's Mountain Rescue:
This short summary of the PAW Patrol Roll Patrol Rubble's Mountain Rescue data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Roll Patrol Rubble's Mountain Rescue, Car & racing, 3 yr(s), Multicolor

Long summary description PAW Patrol Roll Patrol Rubble's Mountain Rescue:
This is an auto-generated long summary of PAW Patrol Roll Patrol Rubble's Mountain Rescue based on the first three specs of the first five spec groups.

PAW Patrol Roll Patrol Rubble's Mountain Rescue. Type: Car & racing, Recommended age (min): 3 yr(s), Product color: Multicolor

Features
Product color *
Multicolor
Recommended age (min) *
3 yr(s)
Suggested gender
Boy
Toy figure(s) included
Yes
Number of toy figures
1 pc(s)
Type *
Car & racing
Battery
Batteries required
No
Packaging data
Package width
20" (508 mm)
Package depth
37.5" (953 mm)
Package height
14" (355.6 mm)
Package weight
4.28 lbs (1.94 kg)
Package type
Window box
Packaging content
Toy track included
Yes
Vehicle included
Yes
Number of vehicles included
1
Logistics data
Master (outer) case width
20.3" (516 mm)
Master (outer) case length
8.43" (214 mm)
Master (outer) case height
14.5" (368 mm)
Master (outer) case weight
9.39 lbs (4.26 kg)
Master (outer) case net weight
8.58 lbs (3.89 kg)
Master (outer) case volume
40000 cm³
Master (outer) case GTIN (EAN/UPC)
778988679692
Quantity per pallet layer
16 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
64 pc(s)
Quantity per intermodal container (20ft)
1623 pc(s)
Quantity per intermodal container (40ft)
3247 pc(s)
Harmonized System (HS) code
95.03.00.70.00
Brand Image Article code product Stock Price from
PAW Patrol Monkey Temple PAW Patrol Monkey Temple
(show image)
6028067 Monkey Temple
PAW Patrol Sea Patroller PAW Patrol Sea Patroller
(show image)
6037846 Sea Patroller
PAW Patrol Lifesized Lookout Tower PAW Patrol Lifesized Lookout Tower
(show image)
6037842 Lifesized Lookout Tower