location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A9321910 memory module 4 GB 1 x 4 GB DDR4 2400 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A9321910
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9321910 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063904716 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 12:36:06
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Limited Warranty
Long product name DELL A9321910 memory module 4 GB 1 x 4 GB DDR4 2400 MHz :
The short editorial description of DELL A9321910 memory module 4 GB 1 x 4 GB DDR4 2400 MHz

4GB 1Rx16 UDIMM DDR4 2400MHz
More>>>
Short summary description DELL A9321910 memory module 4 GB 1 x 4 GB DDR4 2400 MHz:
This short summary of the DELL A9321910 memory module 4 GB 1 x 4 GB DDR4 2400 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A9321910, 4 GB, 1 x 4 GB, DDR4, 2400 MHz, Black, Green

Long summary description DELL A9321910 memory module 4 GB 1 x 4 GB DDR4 2400 MHz:
This is an auto-generated long summary of DELL A9321910 memory module 4 GB 1 x 4 GB DDR4 2400 MHz based on the first three specs of the first five spec groups.

DELL A9321910. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Product color: Black, Green

The story is currently unavailable. Please, contact us.
Features
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR4
Memory clock speed *
2400 MHz
Component for *
PC/server
Product color
Black, Green
Features
Compatible products
- Alienware Aurora R6 - Optiplex 3046 MT - OptiPlex 3050 MT - OptiPlex 3050 SFF - OptiPlex 5050 MT - OptiPlex 5050 SFF - OptiPlex 7040 MT - OptiPlex 7040 SFF - OptiPlex 7050 MT - OptiPlex 7050 SFF - PowerEdge T30 - Precision Workstation T3420 - Precision Workstation T3620 - XPS Tower (8920)
Logistics data
Harmonized System (HS) code
84733020
Other features
Chips organization
1Rx16
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL A9321910 memory module 4 GB 1 x 4 GB DDR4 2400 MHz:
Disclaimer

Actual configuration might differ from illustration