AVM logo

AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235917
Info modified on:
21 Oct 2022, 10:14:32
Long product name AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router:

FRITZ!Box Fon WLAN 7050 (Annex B)

AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router:

FRITZ!Box Fon WLAN makes telephoning over the Internet as easy as you'd like it to be: connect your existing telephones; pick up the receiver -- that's all! Now you're talking over the Internet with Voice over IP -- without turning on your PC, and without changing your phone number. And FRITZ!Box Fon WLAN also puts your PCs on the Internet at ADSL speed -- over Ethernet, USB or wireless LAN -- always with firewall protection, and with wireless encryption activated out of the box.

Short summary description AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router:

AVM FRITZ!Box Fon WLAN 7050 (Annex B), ADSL

Long summary description AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router:

AVM FRITZ!Box Fon WLAN 7050 (Annex B). Security algorithms: WPA, WPA2. Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++. Compatible operating systems: -Microsoft Windows XP, 2000, Me, 98 -Linux SuSE 9.0 -Mac OS X 10.3.3, Dimensions (WxDxH): 7.28 x 5.51 x 1.38" (185 x 140 x 35 mm), Supported protocols: - ITU G.992.1 (G.DMT) Annex B - G.729, G.711, G.726, G.723 - VoIP - ADSL, T-DSL, SIP

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.