- - HDD/SSD enclosure Serial ATA III 2.5"
- - Number of storage drives supported: 1
- - USB connectivity
- - UASP support
- - 5 Gbit/s
- - Black
USB 3.0 SuperSpeed to 2.5 in. SATA III Encrypted Hard Drive Enclosure with Keypad Lock and UASP Support
The U357-025-SEC USB 3.0 SuperSpeed to 2.5 in. SATA Encrypted Hard Drive Enclosure is a quick, easy way to connect a SATA HDD (Hard Disk Drive) or SSD (Solid State Drive) to your laptop, netbook or notebook’s USB 3.0 port.
In addition, it provides state-of-the-art real-time 256-bit AES encryption to ensure all data stored on the SATA drive is for your eyes only. A secure keypad lock provides password security for secret documents and files. If the enclosure is lost or stolen, your data remains protected. Change your custom password as often as you like.
Perfect for portable storage or backing up sensitive data, the compact enclosure is compatible with 2.5-inch SATA drives up to 2 TB (and will support larger drives when available). It supports USB 3.0 data transfer rates up to 5 Gbps. It also reads data up to 70 percent faster and writes up to 40 percent faster than USB 3.0 when connected to a UASP-enabled host controller.
The U357-025-SEC accepts SATA III, II and I drives and is backward-compatible with previous USB generations. No software, drivers or external power supply is required. Compatible with any USB-enabled operating system.
Quickly Connects a SATA Drive to Your Computer’s USB 3.0 Port
● Recommended for portable storage or backing up sensitive data
● Supports USB 3.0 data transfer rates up to 5 Gbps
● Features UASP for performance up to 70% faster when connected to UASP-enabled host controller
● Compatible with any USB-enabled operating system
State-of-the-Art Security Protects Your Data
● Real-time 256-bit AES encryption protects data from unauthorized access
● Secure keypad lock provides password security for sensitive documents and files
● Custom password can be changed as often as you like
Compatible with 2.5 in. SATA Drives Up to 2 TB
● Accepts SATA III, II and I drives
● Backward compatible with previous USB generations
● Works with both SATA HDDs and SSDs
Built for Portable Use
● Plug and play—no software, drivers or external power supply needed
● Portable tool-free design for quick on-the-move external storage
● SATA drive slides easily into convenient tray
● Protective cover keeps dust and dirt away from sensitive SATA drives
● USB 3.0 Micro-B device cable included
● Keypad lock provides password security for important files
● Supports USB 3.0 data transfer rates up to 5 Gbps
● Works up to 70% faster when connected to UASP host controller
● Compatible with 2.5 in. SATA HDDs and SSDs up to 2 TB
● Recommended for 256-bit AES-encrypted portable storage
System Requirements
● 2.5 in. SATA HDD or SSD with 9.5 mm maximum height
● Device with USB port (USB 3.0 required to achieve USB 3.0 speeds)
● USB-enabled operating system
● UASP-enabled host controller required for UASP performance
Package Includes
● U357-025-SEC USB 3.0 SuperSpeed to 2.5 in. SATA Encrypted Hard Drive Enclosure
● USB 3.0 A to Micro-B device cable, 0.61 m
● Owner’s manual
Tripp Lite U357-025-SEC, HDD/SSD enclosure, 2.5", Serial ATA III, 5 Gbit/s, USB connectivity, Black
Tripp Lite U357-025-SEC. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA III, Maximum storage capacity: 2 TB. Data transfer rate: 5 Gbit/s. Product color: Black. USB connector type: Micro-USB B