location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P585-003 DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P585-003 Mini DisplayPort Extension Cable, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P585-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332201607 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:52:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P585-003 DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • - Premium foil and braid shielding
  • - Molded nickel-plated connectors and gold-plated contacts
  • - Supports DisplayPort™ v1.2a and HDCP 2.2
  • - Connects to mDP, Thunderbolt™ or Thunderbolt 2 port
Guarantee: Lifetime limited
Long product name Tripp Lite P585-003 DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black :
The short editorial description of Tripp Lite P585-003 DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black

Mini DisplayPort Extension Cable, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m)
More>>>
Tripp Lite P585-003 DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black:
The official marketing text of Tripp Lite P585-003 DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black as supplied by the manufacturer

Extends an Existing Mini DisplayPort Cable an Extra 3 Ft.
Female connector attaches to current mDP cable to add length
Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
Supports DisplayPort v1.2a and HDCP 2.2
Recommended for devices with mDP, Thunderbolt or Thunderbolt 2 ports

First-Rate Construction for Superior Signal Transfer
Premium foil and braid shielding for EMI/RFI noise protection
Molded nickel-plated connectors and gold-plated contacts for optimal signal quality
Integral strain relief for long life
Twisted 32/32 AWG data/power lines
Flexible PVC jacket and small footprint for easy installation in tight spaces

Short summary description Tripp Lite P585-003 DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black:
This short summary of the Tripp Lite P585-003 DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P585-003, 35.4" (0.9 m), Mini DisplayPort, Mini DisplayPort, Male, Female, 3840 x 2160 pixels

Long summary description Tripp Lite P585-003 DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black:
This is an auto-generated long summary of Tripp Lite P585-003 DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black based on the first three specs of the first five spec groups.

Tripp Lite P585-003. Cable length: 35.4" (0.9 m), Connector 1: Mini DisplayPort, Connector 2: Mini DisplayPort. Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 0.5" (12.7 mm). Master (outer) case width: 10" (254 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 1" (25.4 mm)

Features
Connector contacts plating
Nickel
DisplayPort version
1.2a
Maximum resolution *
3840 x 2160 pixels
HDCP
Yes
Cable length *
35.4" (0.9 m)
Connector 1 *
Mini DisplayPort
Connector 2 *
Mini DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Product color *
Black
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
32
Country of origin
China
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
0.5" (12.7 mm)
Package weight
3.17 oz (90 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332201604
Compliance certificates
RoHS
Logistics data
Master (outer) case width
10" (254 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
15.9 oz (450 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P580-009-8K6 DisplayPort cable 106.3" (2.7 m) Black Tripp Lite P580-009-8K6 DisplayPort cable 106.3" (2.7 m) Black
(show image)
P580-009-8K6 P580-009-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, 9 ft. (2.7 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-006-8K6 DisplayPort cable 70.9" (1.8 m) Black Tripp Lite P580-006-8K6 DisplayPort cable 70.9" (1.8 m) Black
(show image)
P580-006-8K6 P580-006-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-003-8K6 DisplayPort cable 35.4" (0.9 m) Black Tripp Lite P580-003-8K6 DisplayPort cable 35.4" (0.9 m) Black
(show image)
P580-003-8K6 P580-003-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-015-V4 DisplayPort cable 179.9" (4.57 m) Black Tripp Lite P580-015-V4 DisplayPort cable 179.9" (4.57 m) Black
(show image)
P580-015-V4 P580-015-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 15 ft. (4.57m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-010-BK DisplayPort cable 118.1" (3 m) Mini DisplayPort Black Tripp Lite P583-010-BK DisplayPort cable 118.1" (3 m) Mini DisplayPort Black
(show image)
P583-010-BK P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-006-BK DisplayPort cable 70.9" (1.8 m) Mini DisplayPort Black Tripp Lite P583-006-BK DisplayPort cable 70.9" (1.8 m) Mini DisplayPort Black
(show image)
P583-006-BK P583-006-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60 Hz (M/M), DP Latching Connector, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-003-BK DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black Tripp Lite P583-003-BK DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black
(show image)
P583-003-BK P583-003-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black Tripp Lite P579-015 DisplayPort cable 181.1" (4.6 m) Black
(show image)
P579-015 P579-015 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 15 ft. (4.57 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P579-010 DisplayPort cable 118.1" (3 m) Black Tripp Lite P579-010 DisplayPort cable 118.1" (3 m) Black
(show image)
P579-010 P579-010 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F),10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P579-003 DisplayPort cable 35.4" (0.9 m) Black Tripp Lite P579-003 DisplayPort cable 35.4" (0.9 m) Black
(show image)
P579-003 P579-003 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)