location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA G2500 Inkjet A4 8.8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0617C006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292075397
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:44:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA G2500 Inkjet A4 8.8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - Printing colors: Cyan, Magenta, Pigment black, Yellow
  • - A4 8.8 ppm
  • - Color copying Color scanning
  • - USB port
  • - 12.8 lbs (5.8 kg)
Long product name Canon PIXMA G2500 Inkjet A4 8.8 ppm :
The short editorial description of Canon PIXMA G2500 Inkjet A4 8.8 ppm

A4, 8.8 ipm/5.0 ipm, 46.0dB, 600 x 1200 dpi, USB 2.0, AC 100-240V, 50/60Hz
More>>>
Canon PIXMA G2500 Inkjet A4 8.8 ppm:
The official marketing text of Canon PIXMA G2500 Inkjet A4 8.8 ppm as supplied by the manufacturer

Cost-effective 3-in-1 printer with refillable ink tanks for high-quality printing and superb economy

- Print, copy or scan with a superbly versatile, high-volume multi-function printer
- Cost-effective ink bottle yields. Colour: 7000 pages. Black: 6000 pages*
- Get stunning 10x15 cm (4x6”) borderless colour photos in just 60 seconds

Produce great value prints without compromising on quality. The Canon PIXMA G2500 is a powerful printer, scanner and copier featuring refillable ink tanks that deliver stunning high-yield performance: Colour: 7000 pages. Black: 6000 pages. Easy to refill and cost-effective to run, it’s ideal for printing crisp documents and stunning photos at home or in the office.

Short summary description Canon PIXMA G2500 Inkjet A4 8.8 ppm:
This short summary of the Canon PIXMA G2500 Inkjet A4 8.8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA G2500, Inkjet, Color printing, Color copying, Color scanning, A4, Black

Long summary description Canon PIXMA G2500 Inkjet A4 8.8 ppm:
This is an auto-generated long summary of Canon PIXMA G2500 Inkjet A4 8.8 ppm based on the first three specs of the first five spec groups.

Canon PIXMA G2500. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Print speed (black, normal quality, A4/US Letter) *
8.8 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum number of copies
21 copies
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scan technology
CIS
Input color depth
48 bit
Output color depth
24 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Number of print cartridges *
2
Printing colors *
Cyan, Magenta, Pigment black, Yellow
Input & output capacity
Paper input type
Cassette
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Semi-glossy paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
10x15, 13x18, A4, Letter
Recommended media weight
64 - 105, 275 g/m²
Ports & interfaces
Standard interfaces
USB
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Sound power level (standby)
46 dB
Design
Product color *
Black
Market positioning *
Home & office
Power
Power consumption (scanning)
11 W
Power consumption (off)
0.4 W
System requirements
Windows operating systems supported
Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum RAM
1536 MB
Minimum storage drive space
3100 MB
Weight & dimensions
Weight
12.8 lbs (5.8 kg)
Brand Image Article code product Stock Price from
Canon PIXMA G4500 Inkjet A4 8.8 ppm Wi-Fi Canon PIXMA G4500 Inkjet A4 8.8 ppm Wi-Fi
(show image)
1515C008 G4500 0.00
(excl. VAT)
0 (incl. VAT)