ATEN logo

ATEN 2X-EA11 electronic connector cap Yellow 10 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64664
Info modified on:
10 Aug 2024, 11:50:22
Bullet Points ATEN 2X-EA11 electronic connector cap Yellow 10 pc(s):
  • - Ensures power reliability by enhancing the plug’s stability
  • - Intuitive and reusable design for easy installation and removal
  • - Environmentally safe – RoHS compliant and recyclable
Long product name ATEN 2X-EA11 electronic connector cap Yellow 10 pc(s):

C20 EZ-Lok Plug Connector

ATEN 2X-EA11 electronic connector cap Yellow 10 pc(s):

For better power stability, ATEN has developed the EZ-Lok Plug Connector to secure the connection of a power cord’s plug with the PDU outlet. With a simple installation, the EZ-Lok Plug Connector will ensure that the power cord and PDU outlet never come apart without your assistance.

Short summary description ATEN 2X-EA11 electronic connector cap Yellow 10 pc(s):

ATEN 2X-EA11, Yellow, 0.353 oz (10 g), 1.06 oz (30 g), 8.66" (220 mm), 4.02" (102 mm), 0.394" (10 mm)

Long summary description ATEN 2X-EA11 electronic connector cap Yellow 10 pc(s):

ATEN 2X-EA11. Product color: Yellow. Weight: 0.353 oz (10 g), Package weight: 1.06 oz (30 g), Package depth: 8.66" (220 mm). Quantity per pack: 10 pc(s). Quantity per master (outer) case: 5 pc(s), Master (outer) case weight: 7.41 oz (210 g), Master (outer) case length: 9.41" (239 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.