location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ClickTronic 45124 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ClickTronic Check ‘ClickTronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45124
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45124
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849451249 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘ClickTronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ClickTronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
ClickTronic 45124 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ClickTronic 45124 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB-C cable 3.2 Gen 1 with SuperSpeed data transfer rate up to 5 Gbit/s is 10x faster than USB 2.1
  • - Suitable not only for fast data transfer, but also for synchronising and charging devices
  • - Data cable for connection to e.g. PC, laptop, external hard drive, tablet, smartphone or Bluetooth speaker
  • - 24-carat gold-plated USB plugs guarantee excellent transmission quality of digital data
  • - USB-C to USB-A cable with 99.9% oxygen-free copper conductor and 2-fold shielding for optimum transmission speed
  • - Flexible bend protection and robust PVC cable sheathing allow the connection cable to be bent without damage
  • - USB-C plug for confusion-free plugging in from both sides (180° rotatable)
Guarantee: 10 years
Long product name ClickTronic 45124 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C USB A Black :
The short editorial description of ClickTronic 45124 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C USB A Black

Premium cable, USB-C plug/USB-A 3.0 plug, 1 m, 5 Gbit/s
More>>>
Short summary description ClickTronic 45124 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C USB A Black:
This short summary of the ClickTronic 45124 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

ClickTronic 45124, 39.4" (1 m), USB C, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description ClickTronic 45124 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C USB A Black:
This is an auto-generated long summary of ClickTronic 45124 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB C USB A Black based on the first three specs of the first five spec groups.

ClickTronic 45124. Cable length: 39.4" (1 m). Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Product color: Black