Logitech logo

Logitech Mobile Freedom™ Headset Wireless Bluetooth

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171732
Info modified on:
12 Nov 2019, 15:23:51
End of life date:
31 Mar 2019
Guarantee:
2 years
Long product name Logitech Mobile Freedom™ Headset Wireless Bluetooth:

Mobile Freedom™ Headset Bluetooth® Cordless WindStop™ Microphone Multifunction Button

Logitech Mobile Freedom™ Headset Wireless Bluetooth:

Don't let a little breeze ruin your conversation. The Logitech® Mobile Freedom™ Headset is the first Bluetooth® headset to feature Logitech´s patent-pending WindStop™ technology, so now you can enjoy clear calls even in windy conditions. And because it also performs in high-traffic WiFi areas, interference simply isn´t an issue. Conveniently make and answer calls with the touch of a button and leave your phone nearby, in your pocket, shirt, or briefcase. It works with any phone enabled with Bluetooth® technology and offers 7 hours of talk time battery life and a design so comfortable you´ll give up talking long before your headset does.

Enjoy freedom from cords. No additional phone dongle is needed to enjoy 10 meters (30 feet) of range. It also works with your Bluetooth-compatible PC. And Bluetooth v1.2 gives you adaptive frequency hopping, quick connect time, improved audio quality, better interference prevention and faster pairing to other devices.

Listen clearly. Logitech´s patent-pending WindStop technology enables clear conversations in adverse conditions by reducing the disruptive effects of wind noise, including automobile air conditioners.

Enjoy quick and easy operation with single-finget functionality. Adjust the volume, or mute your call easily. The Mobile Freedom Headset's Call/Answer button lets you conduct calls without having to pick up the phone, and also supports several features built into many handsets, such as Voice dialing, 3-way calling, and Mute.

Converse in comfort: Rotating clip conveniently fits either ear, and lightweight soft foam ear pad stays comfortable even after long talk sessions.

Talk for up to 7 hours! Enjoy working-day operation or up to 250 hours of standby time between charges.

Short summary description Logitech Mobile Freedom™ Headset Wireless Bluetooth:

Logitech Mobile Freedom™ Headset, Wireless, 0.811 oz (23 g), Headset

Long summary description Logitech Mobile Freedom™ Headset Wireless Bluetooth:

Logitech Mobile Freedom™ Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.811 oz (23 g)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.