location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJC-85 PORTABLE 5 2PPM inkjet printer Color A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJC-85 PORTABLE 5 2PPM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q30-3210NL
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Canon BJC-85 PORTABLE 5 2PPM inkjet printer Color A4 :
The short editorial description of Canon BJC-85 PORTABLE 5 2PPM inkjet printer Color A4

BJC-85 PORTABLE 5 2PPM PAR USB 720X360DPI NL (PC)
More>>>
Canon BJC-85 PORTABLE 5 2PPM inkjet printer Color A4:
The official marketing text of Canon BJC-85 PORTABLE 5 2PPM inkjet printer Color A4 as supplied by the manufacturer

Canon brings you a range of small and compact Bubble Jet printers, so that no matter where you are, you can produce top quality professional color documents in an instant. Desktop quality printing, cable free connection and optional scanning make color Bubble Jet portable printers essential traveling companions for any professional, offering a total mobile office solution.

Short summary description Canon BJC-85 PORTABLE 5 2PPM inkjet printer Color A4:
This short summary of the Canon BJC-85 PORTABLE 5 2PPM inkjet printer Color A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BJC-85 PORTABLE 5 2PPM, Color, 2, A4, 5 ppm

Long summary description Canon BJC-85 PORTABLE 5 2PPM inkjet printer Color A4:
This is an auto-generated long summary of Canon BJC-85 PORTABLE 5 2PPM inkjet printer Color A4 based on the first three specs of the first five spec groups.

Canon BJC-85 PORTABLE 5 2PPM. Color, Number of print cartridges: 2. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5 ppm

Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 20:25:22
Uk has collected 1 expert review for Canon BJC-85 PORTABLE 5 2PPM inkjet printer Colour A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2013-04-25 20:25:18
If you need to print reports on the move, youll want a printer thats light, compact and easy to use.
0%