location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Network MediaPlayer - 35 80Gb Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network MediaPlayer - 35 80Gb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26665
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2years manufacturer’s warranty and unlimited free helpdesk support
Long product name Freecom Network MediaPlayer - 35 80Gb Silver :
The short editorial description of Freecom Network MediaPlayer - 35 80Gb Silver

Network MediaPlayer-35 80GB
More>>>
Freecom Network MediaPlayer - 35 80Gb Silver:
The official marketing text of Freecom Network MediaPlayer - 35 80Gb Silver as supplied by the manufacturer

Experience a new level of computing and home entertainment with the Freecom portable Mediaplayer-35,the player that covers all AV-file formats. The Freecom Mediaplayer-35 is a cost-effective, dedicated hard drive based mobile multimedia player that seamlessly delivers digital media (video, audio) from your PC to the television, projector or Hi-fi set. Enjoy digital media and information in the comfort of your living room. Freecom has now developed a fast hard drive, a JPEG viewer, a MPEG 4 video player and a MP3 music player, all in one unit! This new portable system is built for easy data sharing with friends and family. Enjoy your movies, songs and holiday pictures anywhere you go. Watching movies on a PC Monitor and listening to MP3 files on a small PC speaker system are now a thing of the past, as are difficult burning sessions creating CDs and DVDs. Simply drag and drop your audio and video files from your PC to the MediaPlayer-3,take the portable MediaPlayer-3 to your living room, connect it to your TV of HiFi and you’reready togo! Keep it simple!

- Movie Player: store and playback DivX/MPEG-4 movies in DVD quality.
- Music Player: store and play back MP3,WMA,OGG Vorbis music files.
- Digital Photo viewer: store and view JPEG pictures.
- Portable Storage device: can also be used as a fast USB 2.0 external hard drive.
- Lets you share movie’s, music, photo’s and large documents.
- Works directly on your TV/HiFi, without the use of a PC!
- Connects to your network via Ethernet connection (10/100 Mbps).
- Can also be used as USB 2.0 external hard drive.
- Streams AV files from any PC within your network directly on your TV or HiFi, Windows file sharing.
- Audio - Stereo, Digital Coaxial & Optical 5.1 surround Sound.
- Video - Composite, S-Video, HD Component 480p,720p,1080i.
- Firmware ugradeable to ensure you have the latest updates.
- High quality design, without cooling fan, provides noise free operation.
- Measures only 57 x 150 x 185 mm in size making it ideal for portable use.
- Including remote control for easy operation.
- Comes with all appropriate connection cables.

Short summary description Freecom Network MediaPlayer - 35 80Gb Silver:
This short summary of the Freecom Network MediaPlayer - 35 80Gb Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Network MediaPlayer - 35 80Gb, Silver, AVI, DAT, MPEG, VOB, MP3, OGG, WAV, WMA, 7200 RPM, 80 GB, 10/100 Mbps LAN (RJ-45)

Long summary description Freecom Network MediaPlayer - 35 80Gb Silver:
This is an auto-generated long summary of Freecom Network MediaPlayer - 35 80Gb Silver based on the first three specs of the first five spec groups.

Freecom Network MediaPlayer - 35 80Gb. Product color: Silver, Video compression formats: AVI, DAT, MPEG, VOB, Audio formats supported: MP3, OGG, WAV, WMA. HDD speed: 7200 RPM, HDD capacity: 80 GB. Networking features: 10/100 Mbps LAN (RJ-45). Power requirements: 5V 1.5A /12V 1.5A. Weight: 2.2 lbs (1 kg), Dimensions (WxDxH): 2.24 x 5.91 x 7.28" (57 x 150 x 185 mm), Package dimensions (WxDxH): 9.06 x 13 x 3.94" (230 x 330 x 100 mm)

Features
Product color *
Silver
Video compression formats
AVI, DAT, MPEG, VOB
Audio formats supported
MP3, OGG, WAV, WMA
Storage
HDD speed
7200 RPM
HDD capacity
80 GB
Network
Networking features
10/100 Mbps LAN (RJ-45)
Power
Power requirements
5V 1.5A /12V 1.5A
Weight & dimensions
Weight
2.2 lbs (1 kg)
Weight & dimensions
Dimensions (WxDxH)
2.24 x 5.91 x 7.28" (57 x 150 x 185 mm)
Package dimensions (WxDxH)
9.06 x 13 x 3.94" (230 x 330 x 100 mm)
Packaging content
Handheld remote control
Yes
Operational conditions
Operating temperature (T-T)
0 - 44 °C
Operating relative humidity (H-H)
10 - 50%
Other features
I/O ports
RJ-45 Composite S-video Component Y,Pb,Pr Stereo L-R Digital Coaxial, Optical
Compatible operating systems
Windows 98/SE/ME/2000/XP Mac OS 10
Connectivity technology
Wired
Brand Image Article code product Stock Price from
Freecom Network MediaPlayer - 35 160GB Silver Freecom Network MediaPlayer - 35 160GB Silver
(show image)
26728 Network MediaPlayer - 35 160GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer -35 320GB Silver Freecom Network MediaPlayer -35 320GB Silver
(show image)
26730 Network MediaPlayer -35 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer -35 250GB Silver Freecom Network MediaPlayer -35 250GB Silver
(show image)
26729 Network MediaPlayer -35 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 400 GB silver Freecom MediaPlayer-3 400 GB silver
(show image)
25202 MediaPlayer-3 400 GB silver 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 400 GB black Freecom MediaPlayer-3 400 GB black
(show image)
25201 MediaPlayer-3 400 GB black 0.00
(excl. VAT)
0 (incl. VAT)