location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-LP07 projector lamp 120 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-LP07
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6568A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999302799
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 15:59:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon LV-LP07 projector lamp 120 W UHP :
The short editorial description of Canon LV-LP07 projector lamp 120 W UHP

LV-LP07
More>>>
Canon LV-LP07 projector lamp 120 W UHP:
The official marketing text of Canon LV-LP07 projector lamp 120 W UHP as supplied by the manufacturer

LV-LP07 Replacement Bulb.

This Lamp Contains Mercury, Dispose According to Local, State, or Federal Laws.

Short summary description Canon LV-LP07 projector lamp 120 W UHP:
This short summary of the Canon LV-LP07 projector lamp 120 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-LP07, UHP, 120 W

Long summary description Canon LV-LP07 projector lamp 120 W UHP:
This is an auto-generated long summary of Canon LV-LP07 projector lamp 120 W UHP based on the first three specs of the first five spec groups.

Canon LV-LP07. Lamp type: UHP, Bulb power: 120 W

Features
Bulb power *
120 W
Features
Lamp type
UHP
Brand Image Article code product Stock Price from
Canon LV-LP12 projector lamp 150 W UHP Canon LV-LP12 projector lamp 150 W UHP
(show image)
7566A001 LV-LP12 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)