location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB) internal hard drive 7200 RPM 8 MB Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorCenter Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB Hot-Swap (NAS 150d/1.0TB)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33719
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2019 11:56:19
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB) internal hard drive 7200 RPM 8 MB Serial ATA II :
The short editorial description of Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB) internal hard drive 7200 RPM 8 MB Serial ATA II

250 GB, Hot-swap, SATA-300 (NAS 150d/1.0TB)
More>>>
Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB) internal hard drive 7200 RPM 8 MB Serial ATA II:
The official marketing text of Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB) internal hard drive 7200 RPM 8 MB Serial ATA II as supplied by the manufacturer

A cost-effective, terabyte-scale small office NAS with hot-swap disk drives. The best way to manage, share and protect business critical information in a networked environment.

Description
The Iomega 250GB Spare Hard Drive for 150d 1TB Server gives you ready access to a replacement drive for your 150D 1TB server at all times.

Having a replacement drive on hand can help to greatly reduce server downtime in the event of a hardware failure, making it a necessary accessory for your mission critical network server applications.

Features
- Spare Drive: The spare drive is the perfect accessory for your 150d 1TB server. In the event of a failure, you can simply swap out the non-working drive for the spare and recover your data - minimizing downtime and turning what was once a catastrophic event into a minor annoyance.
- Fully Compatible: The spare drive is manufactured by Iomega specifically for their server, so you will not run into any sort of compatibility issues installing it into your 150d 1TB.
- Minimizes Downtime: Having a spare drive on hand minimizes downtime usually associated with a drive failure. Simply swap with the fresh spare drive and you can be back up and running in a nominal amount of time.

Short summary description Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB) internal hard drive 7200 RPM 8 MB Serial ATA II:
This short summary of the Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB) internal hard drive 7200 RPM 8 MB Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB), 250 GB, 7200 RPM, 8 MB, Serial ATA II

Long summary description Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB) internal hard drive 7200 RPM 8 MB Serial ATA II:
This is an auto-generated long summary of Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB) internal hard drive 7200 RPM 8 MB Serial ATA II based on the first three specs of the first five spec groups.

Iomega StorCenter Pro 250GB Hot-Swap (NAS 150d/1.0TB). HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, Interface: Serial ATA II

Features
HDD capacity *
250 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
Interface *
Serial ATA II
Other features
Internal
Yes
Other features
Compatible operating systems
Windows 2000/XP Home/XP Pro/XP Pro x64/ Vista, Mac OS X
Hot-Plug support
Yes
Compatible products
StorCenter Pro NAS 150d/1TB
Certification
UL, C-UL, CE, ICES, FCC Class B, TUV, VCCI, C-TICK
Brand Image Article code product Stock Price from
Iomega StorCenter Pro 500GB Hot-Swap (NAS 250d/1.5TB) internal hard drive 7200 RPM 8 MB Serial ATA Iomega StorCenter Pro 500GB Hot-Swap (NAS 250d/1.5TB) internal hard drive 7200 RPM 8 MB Serial ATA
(show image)
33726 500GB Hot-Swap (NAS 250d/1.5TB) 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Hot-Swap 750GB SATA HDD internal hard drive 7200 RPM Serial ATA Iomega Hot-Swap 750GB SATA HDD internal hard drive 7200 RPM Serial ATA
(show image)
33940 Hot-Swap 750GB SATA HDD 0.00
(excl. VAT)
0 (incl. VAT)
Iomega StorCenter Pro NAS 500GB Hot-Swappable HDD internal hard drive 7200 RPM 8 MB Serial ATA Iomega StorCenter Pro NAS 500GB Hot-Swappable HDD internal hard drive 7200 RPM 8 MB Serial ATA
(show image)
33725 StorCenter Pro NAS 500GB Hot-Swappable HDD 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 250 GB Cold-Swap SATA HDD - NAS 200d/750 internal hard drive 7200 RPM Serial ATA Iomega 250 GB Cold-Swap SATA HDD - NAS 200d/750 internal hard drive 7200 RPM Serial ATA
(show image)
33267 250 GB Cold-Swap SATA HDD - NAS 200d/750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)