D-Link logo

D-Link NCB-5EUORGF1-3 networking cable Orange 118.1" (3 m) Cat5e U/UTP (UTP)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116882
Info modified on:
12 Jul 2021, 19:22:49
Long product name D-Link NCB-5EUORGF1-3 networking cable Orange 118.1" (3 m) Cat5e U/UTP (UTP):

Cat5e UTP, 2x RJ-45, 32 AWG, 3m, Orange

Short summary description D-Link NCB-5EUORGF1-3 networking cable Orange 118.1" (3 m) Cat5e U/UTP (UTP):

D-Link NCB-5EUORGF1-3, 118.1" (3 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Orange

Long summary description D-Link NCB-5EUORGF1-3 networking cable Orange 118.1" (3 m) Cat5e U/UTP (UTP):

D-Link NCB-5EUORGF1-3. Cable length: 118.1" (3 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product color: Orange

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.