HPE logo

HPE 4TB 3.5" SATA III internal hard drive 7200 RPM 3.5" Serial ATA III

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117544
Info modified on:
06 Sept 2024, 07:16:54
Guarantee:
1 year
Long product name HPE 4TB 3.5" SATA III internal hard drive 7200 RPM 3.5" Serial ATA III:

4TB, 3.5", SATA III, 7.2K RPM, MDL, LFF, SC

Short summary description HPE 4TB 3.5" SATA III internal hard drive 7200 RPM 3.5" Serial ATA III:

HPE 4TB 3.5" SATA III, 4 TB, 7200 RPM, 3.5", Serial ATA III

Long summary description HPE 4TB 3.5" SATA III internal hard drive 7200 RPM 3.5" Serial ATA III:

HPE 4TB 3.5" SATA III. HDD capacity: 4 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA III

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.