location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-619L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-619L
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
Long product name D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black :
The short editorial description of D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black

2.4Ghz, 802.11b/g/n, 4x10/100 LAN + 1x10/100 WAN, 3x detachable 5dbi antennas
More>>>
D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black:
The official marketing text of D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black as supplied by the manufacturer

The DIR-619L Wireless N300 Cloud router lets you easily connect, control, and monitor a network using the latest wireless technology.share a broadband internet connection with a high performance routerthat features Wireless N for a reliable connection with excellent coverage. you can create a personal cloud and use the mydlink app for mobile devices to remotely manage your router quickly and easily over the internet using an ios or a ndroid device

Cloud Enabled
tools to monitor and protect yournetwork remotely from any internet Connected PC or mobile device

Easy Configuration
easy setup Wizard and Wi-fi Protected setup (WPS) for easy configuration and the addition of new devices

Total Security
includes a complete set of security features including an SPI firewall and WPA2 to protect your network against intruders

Short summary description D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black:
This short summary of the D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-619L, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black

Long summary description D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black:
This is an auto-generated long summary of D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black based on the first three specs of the first five spec groups.

D-Link DIR-619L. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u. Security algorithms: 64-bit WEP, 128-bit WEP, WPS, WPS-PBC, WPS-PIN. Product color: Black, LED indicators: LAN, Power, WLAN, WPS. Antenna design: External, Antenna gain level (max): 5 dBi

WAN connection
Ethernet WAN *
Yes
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
Memory card slot(s)
No
DC-in jack
Yes
Management features
Reset button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, WPS, WPS-PBC, WPS-PIN
Filtering
Yes
MAC address filtering
Yes
URL filtering
Yes
Security
Network address translation (NAT)
Yes
Design
Product color
Black
LED indicators
LAN, Power, WLAN, WPS
Antenna
Antenna design *
External
Antenna gain level (max)
5 dBi
Antennas quantity
3
Detachable antenna(s)
Yes
Features
Firmware upgradeable
Yes
Power
Power source type *
DC
Output voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 40%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mac compatibility
Yes
Weight & dimensions
Width
4.41" (112 mm)
Depth
5.98" (152 mm)
Height
1.1" (28 mm)
Weight
8.68 oz (246 g)
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:00:58
Uk has collected 5 expert reviews for D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
hardwarezone.com.my
Updated:
2017-05-01 05:00:56
If you're not living in a household full of bandwidth-hogging individuals, there's really no need for you to purchase a router that has a thousand external antennas and packed with all sorts of high-end networking features – a simple, down-to-earth model...
Good Very affordably priced, Decent wireless performance, Small footprint...
Bad Lacks a USB port, Could use a 5GHz wireless band, Web interface can be more streamlined...
Bottom line So, is the D-Link DIR-619L the ideal router for you? Well, it all depends on what you're looking for in a router, really. If you're looking for one that's packed to the brim with all sorts of impressive features and components, and is able to deliver unpa...
80%
Brand Image Article code product Stock Price from
D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-882 EXO AC2600 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-878 EXO AC1900 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)